SMDLCE22-HR
SMDLCE22-HR
Active
Description:  TVS LC 3000W 22V DO-214AB TR7 RO
Manufacturer:  Littelfuse Inc
Datasheet:   SMDLCE22-HR Datasheet
History Price: $37.97
In Stock: 7700
SMDLCE22-HR vs SMDLCE18-HRA
Series
SMDLCE-HR
SMDLCE-HRA
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
22V
18V
Voltage - Breakdown (Min)
24.4V
20V
Voltage - Clamping (Max) @ Ipp
36.5V
30.2V
Current - Peak Pulse (10/1000µs)
84.5A
102.7A
Power - Peak Pulse
3000W (3kW)
3000W (3kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
50pF @ 1MHz (Max)
50pF @ 1MHz (Max)
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
DO-214AB, SMC
DO-214AB, SMC
Mounting Type
DO-214AB (SMCJ)
DO-214AB (SMCJ)
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-