☰
SMDJ14AJ
SMDJ14AJ
Active
Description:  SMDJ14A/SMC/REEL 13" Q1/T1 *STA
Manufacturer:  WeEn Semiconductors
Datasheet:   SMDJ14AJ Datasheet
History Price: $0.18382
In Stock: 41490
SMDJ14AJ Specification
Specification
Part No
SMDJ14AJ
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
WeEn Semiconductors
Series
SMDJ
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
14V
Voltage - Breakdown (Min)
15.75V
Voltage - Clamping (Max) @ Ipp
23.2V
Current - Peak Pulse (10/1000µs)
129.3A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-65℃ ~ 150℃ (TJ)
Operating Temperature
Surface Mount
Grade
DO-214AB, SMC
Qualification
SMC
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
1
SMDJ14AJ PDF Datasheet
SMDJ14AJ Related Parts
SMDA03
SMDA03
SMC Diode Solutions
TVS DIODE 3.3VWM 7VC 8-SO
SMDA03
SMDA03
Microsemi Corporation
TVS DIODE 3.3VWM 9VC 8SO
SMDA03/TR13
SMDA03/TR13
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03/TR7
SMDA03/TR7
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6
SMDA03-6
SMC Diode Solutions
TVS DIODE 3.3VWM 7VC 8-SO
SMDA03-6
SMDA03-6
Microsemi Corporation
TVS ARRAY UNIDIR 3.3 VWM 8-SO
SMDA03-6/TR13
SMDA03-6/TR13
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6/TR7
SMDA03-6/TR7
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6E3
SMDA03-6E3
Microsemi Corporation
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6E3/TR13
SMDA03-6E3/TR13
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-6E3/TR7
SMDA03-6E3/TR7
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SMDA03-7
SMDA03-7
SMC Diode Solutions
TVS DIODE 3.3VWM 7VC 8-SO
SMDJ14AJ Compare Parts
  • SMDJ14AJ vs SMDLCE70-HR
  • SMDJ14AJ vs SMDLCE64-HRA
  • SMDJ14AJ vs SMDLCE64-HR
  • SMDJ14AJ vs SMDLCE60-HRA
  • SMDJ14AJ vs SMDLCE60-HR
  • SMDJ14AJ vs SMDLCE58-HRA
  • SMDJ14AJ vs SMDLCE58-HR
  • SMDJ14AJ vs SMDLCE54-HRA
  • SMDJ14AJ vs SMDLCE54-HR
  • SMDJ14AJ vs SMDLCE51-HRA
  • SMDJ14AJ vs SMDLCE51-HR
  • SMDJ14AJ vs SMDLCE48-HRA
  • SMDJ14AJ vs SMDLCE48-HR
  • SMDJ14AJ vs SMDLCE45-HRA
  • SMDJ14AJ vs SMDLCE45-HR
  • SMDJ14AJ vs SMDLCE43-HRA
  • SMDJ14AJ vs SMDLCE43-HR
  • SMDJ14AJ vs SMDLCE40-HRA
  • SMDJ14AJ vs SMDLCE40-HR
  • SMDJ14AJ vs SMDLCE36-HRA
  • SMDJ14AJ vs SMDLCE36-HR
  • SMDJ14AJ vs SMDLCE33-HRA
  • SMDJ14AJ vs SMDLCE33-HR
  • SMDJ14AJ vs SMDLCE30-HRA
  • SMDJ14AJ vs SMDLCE30-HR
  • SMDJ14AJ vs SMDLCE28-HRA
  • SMDJ14AJ vs SMDLCE28-HR
  • SMDJ14AJ vs SMDLCE26-HRA
  • SMDJ14AJ vs SMDLCE26-HR
  • SMDJ14AJ vs SMDLCE24-HRA
  • SMDJ14AJ vs SMDLCE24-HR
  • SMDJ14AJ vs SMDLCE22-HRA
  • SMDJ14AJ vs SMDLCE22-HR
  • SMDJ14AJ vs SMDLCE20-HRA
  • SMDJ14AJ vs SMDLCE20-HR
  • SMDJ14AJ vs SMDLCE18-HRA
  • SMDJ14AJ vs SMDLCE18-HR
  • SMDJ14AJ vs SMDLCE17-HRA
  • SMDJ14AJ vs SMDLCE17-HR
  • SMDJ14AJ vs SMDLCE16-HRA
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.