Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ STMicroelectronics SMC30J18A
SMC30J18A
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 18VWM 29.2VC SMC
Manufacturer:
STMicroelectronics
Datasheet:
SMC30J18A Datasheet
History Price: $1.22
In Stock: 30500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SMC30J18A Specification
Specification
Part No
SMC30J18A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Series
SMC30J
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
18V
Voltage - Breakdown (Min)
20V
Voltage - Clamping (Max) @ Ipp
29.2V
Current - Peak Pulse (10/1000µs)
103A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AB, SMC
Mounting Type
SMC
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
SMC30J18A PDF Datasheet
SMC30J18A Datasheet
Click and Download: SMC30J18A Datasheet
SMC30J18A Related Parts
SMC30J100CA
STMicroelectronics
3000 W, 100 V TVS IN SMC
SMC30J10A
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J10CA
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J12A
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J12CA
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J13A
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J13CA
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J15A
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J15CA
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J16A
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J16CA
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J188CA
STMicroelectronics
3000 W, 188 V TVS IN SMC
SMC30J18A Compare Parts
SMC30J18A vs SMCLCE70-HR
SMC30J18A vs SMCLCE64-HRA
SMC30J18A vs SMCLCE64-HR
SMC30J18A vs SMCLCE60-HRA
SMC30J18A vs SMCLCE60-HR
SMC30J18A vs SMCLCE58-HRA
SMC30J18A vs SMCLCE58-HR
SMC30J18A vs SMCLCE54-HRA
SMC30J18A vs SMCLCE54-HR
SMC30J18A vs SMCLCE51-HRA
SMC30J18A vs SMCLCE51-HR
SMC30J18A vs SMCLCE48-HRA
SMC30J18A vs SMCLCE48-HR
SMC30J18A vs SMCLCE45-HRA
SMC30J18A vs SMCLCE45-HR
SMC30J18A vs SMCLCE43-HRA
SMC30J18A vs SMCLCE43-HR
SMC30J18A vs SMCLCE40-HRA
SMC30J18A vs SMCLCE40-HR
SMC30J18A vs SMCLCE36-HRA
SMC30J18A vs SMCLCE36-HR
SMC30J18A vs SMCLCE33-HRA
SMC30J18A vs SMCLCE33-HR
SMC30J18A vs SMCLCE30-HRA
SMC30J18A vs SMCLCE30-HR
SMC30J18A vs SMCLCE28-HRA
SMC30J18A vs SMCLCE28-HR
SMC30J18A vs SMCLCE26-HRA
SMC30J18A vs SMCLCE26-HR
SMC30J18A vs SMCLCE24-HRA
SMC30J18A vs SMCLCE24-HR
SMC30J18A vs SMCLCE22-HRA
SMC30J18A vs SMCLCE22-HR
SMC30J18A vs SMCLCE20-HRA
SMC30J18A vs SMCLCE20-HR
SMC30J18A vs SMCLCE18-HRA
SMC30J18A vs SMCLCE18-HR
SMC30J18A vs SMCLCE17-HRA
SMC30J18A vs SMCLCE17-HR
SMC30J18A vs SMCLCE16-HRA
Customer Reviews
4.95 out of 5.00 stars from 61 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement