Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Stackpole Electronics CV300K20B
CV300K20B
Active
Varistors, MOVs
Description:
MOV, 300V (Vrms), 10%, 20mm
Manufacturer:
Stackpole Electronics
Datasheet:
CV300K20B Datasheet
History Price: $0.58031
In Stock: 47620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CV300K20B Specification
Specification
Part No
CV300K20B
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
CV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
300 V
Maximum DC Volts
385 V
Varistor Voltage (Min)
423 V
Varistor Voltage (Typ)
470 V
Varistor Voltage (Max)
517 V
Current - Surge
6.5 kA
Energy
350J
Number of Circuits
1
Capacitance @ Frequency
850 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
Disc 20mm
CV300K20B PDF Datasheet
CV300K20B Datasheet
Click and Download: CV300K20B Datasheet
CV300K20B Related Parts
CV300K05B
Stackpole Electronics
MOV, 300V (Vrms), 10%, 5mm
CV300K05T
Stackpole Electronics
MOV, 300V (Vrms), 10%, 5mm
CV300K07B
Stackpole Electronics
MOV, 300V (Vrms), 10%, 7mm
CV300K07B-05
Stackpole Electronics
MOV, 300V (Vrms), 10%, 7mm
CV300K07T
Stackpole Electronics
MOV, 300V (Vrms), 10%, 7mm
CV300K10B
Stackpole Electronics
MOV, 300V (Vrms), 10%, 10mm
CV300K10BL1
Bourns Inc
CV 300VRMS 10MM BULK L1
CV300K10T
Stackpole Electronics
MOV, 300V (Vrms), 10%, 10mm
CV300K14BL1
Bourns Inc
CV 300VRMS 14MM BULK L1
CV300K20BL1
Bourns Inc
CV 300VRMS 20MM BULK L1
CV300K5BL1
Bourns Inc
CV 300VRMS 5MM BULK L1
CV300K7BL1
Bourns Inc
CV 300VRMS 7MM BULK L1
CV300K20B Compare Parts
CV300K20B vs CV385K10BL1
CV300K20B vs CV320K14BL1
CV300K20B vs CV320K10BL1
CV300K20B vs CV300K7BL1
CV300K20B vs CV300K5BL1
CV300K20B vs CV300K20BL1
CV300K20B vs CV300K14BL1
CV300K20B vs CV300K10T
CV300K20B vs CV300K10BL1
CV300K20B vs CV300K10B
CV300K20B vs CV300K07T
CV300K20B vs CV300K07B-05
CV300K20B vs CV300K07B
CV300K20B vs CV300K05T
CV300K20B vs CV300K05B
CV300K20B vs CV385K20T
CV300K20B vs CV385K20BL1
CV300K20B vs CV385K20B
CV300K20B vs CV385K10T
CV300K20B vs CV385K10B
CV300K20B vs CV320K20T
CV300K20B vs CV320K20BL1
CV300K20B vs CV320K20B
CV300K20B vs CV320K10T
CV300K20B vs CV320K10B
CV300K20B vs CV300K7RL5
CV300K20B vs CV300K5RL1
CV300K20B vs CV300K20T
Customer Reviews
4.95 out of 5.00 stars from 160 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci