Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Stackpole Electronics CV300K07B-05
CV300K07B-05
Active
Varistors, MOVs
Description:
MOV, 300V (Vrms), 10%, 7mm
Manufacturer:
Stackpole Electronics
Datasheet:
CV300K07B-05 Datasheet
History Price: $0.11277
In Stock: 48080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CV300K07B-05 Specification
Specification
Part No
CV300K07B-05
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
CV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
300 V
Maximum DC Volts
385 V
Varistor Voltage (Min)
423 V
Varistor Voltage (Typ)
470 V
Varistor Voltage (Max)
517 V
Current - Surge
1.2 kA
Energy
37J
Number of Circuits
1
Capacitance @ Frequency
150 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
Disc 7mm
CV300K07B-05 PDF Datasheet
CV300K07B-05 Datasheet
Click and Download: CV300K07B-05 Datasheet
CV300K07B-05 Related Parts
CV300K05B
Stackpole Electronics
MOV, 300V (Vrms), 10%, 5mm
CV300K05T
Stackpole Electronics
MOV, 300V (Vrms), 10%, 5mm
CV300K07B
Stackpole Electronics
MOV, 300V (Vrms), 10%, 7mm
CV300K07T
Stackpole Electronics
MOV, 300V (Vrms), 10%, 7mm
CV300K10B
Stackpole Electronics
MOV, 300V (Vrms), 10%, 10mm
CV300K10BL1
Bourns Inc
CV 300VRMS 10MM BULK L1
CV300K10T
Stackpole Electronics
MOV, 300V (Vrms), 10%, 10mm
CV300K14BL1
Bourns Inc
CV 300VRMS 14MM BULK L1
CV300K20B
Stackpole Electronics
MOV, 300V (Vrms), 10%, 20mm
CV300K20BL1
Bourns Inc
CV 300VRMS 20MM BULK L1
CV300K5BL1
Bourns Inc
CV 300VRMS 5MM BULK L1
CV300K7BL1
Bourns Inc
CV 300VRMS 7MM BULK L1
CV300K07B-05 Compare Parts
CV300K07B-05 vs CV385K10BL1
CV300K07B-05 vs CV320K14BL1
CV300K07B-05 vs CV320K10BL1
CV300K07B-05 vs CV300K7BL1
CV300K07B-05 vs CV300K5BL1
CV300K07B-05 vs CV300K20BL1
CV300K07B-05 vs CV300K20B
CV300K07B-05 vs CV300K14BL1
CV300K07B-05 vs CV300K10T
CV300K07B-05 vs CV300K10BL1
CV300K07B-05 vs CV300K10B
CV300K07B-05 vs CV300K07T
CV300K07B-05 vs CV300K07B
CV300K07B-05 vs CV300K05T
CV300K07B-05 vs CV300K05B
CV300K07B-05 vs CV385K20T
CV300K07B-05 vs CV385K20BL1
CV300K07B-05 vs CV385K20B
CV300K07B-05 vs CV385K10T
CV300K07B-05 vs CV385K10B
CV300K07B-05 vs CV320K20T
CV300K07B-05 vs CV320K20BL1
CV300K07B-05 vs CV320K20B
CV300K07B-05 vs CV320K10T
CV300K07B-05 vs CV320K10B
CV300K07B-05 vs CV300K7RL5
CV300K07B-05 vs CV300K5RL1
CV300K07B-05 vs CV300K20T
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci