☰
30KP280A
30KP280A
Active
Description:  30KW TVS UNIDIRECTIONAL
Manufacturer:  Solid State
Datasheet:   30KP280A Datasheet
History Price: $5.95
In Stock: 7590
30KP280A Specification
Specification
Part No
30KP280A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
280V
Voltage - Breakdown (Min)
-
Voltage - Clamping (Max) @ Ipp
-
Current - Peak Pulse (10/1000µs)
-
Power - Peak Pulse
30000W (30kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-
Grade
Through Hole
Qualification
DO-204AP, Axial
Mounting Type
DO-204AP
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
30KP280A PDF Datasheet
30KP280A Related Parts
30KP100A
30KP100A
Solid State
30KW TVS UNIDIRECTIONAL
30KP100CA
30KP100CA
Solid State
30KW TVS BIDIRECTIONAL
30KP102A-TP
30KP102A-TP
Micro Commercial Components
TVS DIODE 102VWM 165.6VC R6
30KP102CA-TP
30KP102CA-TP
Micro Commercial Components
Interface
30KP108A-TP
30KP108A-TP
Micro Commercial Components
TVS DIODE 108VWM 175.2VC R6
30KP108CA-TP
30KP108CA-TP
Micro Commercial Components
Interface
30KP110A
30KP110A
Solid State
30KW TVS UNIDIRECTIONAL
30KP110CA
30KP110CA
Solid State
30KW TVS BIDIRECTIONAL
30KP120A
30KP120A
Solid State
30KW TVS UNIDIRECTIONAL
30KP120A-TP
30KP120A-TP
Micro Commercial Components
Interface
30KP120CA
30KP120CA
Solid State
30KW TVS BIDIRECTIONAL
30KP120CA-TP
30KP120CA-TP
Micro Commercial Components
TVS DIODE 120VWM 194.4VC R6
30KP280A Compare Parts
  • 30KP280A vs 30KPA96CA-HRA
  • 30KP280A vs 30KPA96CA-B
  • 30KP280A vs 30KPA96CA/TR13
  • 30KP280A vs 30KPA96CA/B
  • 30KP280A vs 30KPA96CA
  • 30KP280A vs 30KPA96C
  • 30KP280A vs 30KPA96-B
  • 30KP280A vs 30KPA96A-HRA
  • 30KP280A vs 30KPA96A-B
  • 30KP280A vs 30KPA96A/TR13
  • 30KP280A vs 30KPA96A/B
  • 30KP280A vs 30KPA96A
  • 30KP280A vs 30KPA96
  • 30KP280A vs 30KPA90C-B
  • 30KP280A vs 30KPA90CA-HRA
  • 30KP280A vs 30KPA90CA-B
  • 30KP280A vs 30KPA90CA/TR13
  • 30KP280A vs 30KPA90CA/B
  • 30KP280A vs 30KPA90CA
  • 30KP280A vs 30KPA90C
  • 30KP280A vs 30KPA90-B
  • 30KP280A vs 30KPA90A-HRA
  • 30KP280A vs 30KPA90A-B
  • 30KP280A vs 30KPA90A/TR13
  • 30KP280A vs 30KPA90A/B
  • 30KP280A vs 30KPA90A
  • 30KP280A vs 30KPA90
  • 30KP280A vs 30KPA84C-B
  • 30KP280A vs 30KPA84CA-HRA
  • 30KP280A vs 30KPA84CA-B
  • 30KP280A vs 30KPA84CA/TR13
  • 30KP280A vs 30KPA84CA/B
  • 30KP280A vs 30KPA84CA
  • 30KP280A vs 30KPA84-B
  • 30KP280A vs 30KPA84A-HRA
  • 30KP280A vs 30KPA84A-B
  • 30KP280A vs 30KPA84A/TR13
  • 30KP280A vs 30KPA84A/B
  • 30KP280A vs 30KPA84A
  • 30KP280A vs 30KPA84
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you