30KP102A-TP
30KP102A-TP
Active
Description:  TVS DIODE 102VWM 165.6VC R6
Datasheet:   30KP102A-TP Datasheet
History Price: $8.4941
In Stock: 45300
30KP102A-TP Specification
Specification
Part No
30KP102A-TP
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Micro Commercial Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
102V
Voltage - Breakdown (Min)
113.9V
Voltage - Clamping (Max) @ Ipp
165.6V
Current - Peak Pulse (10/1000µs)
-
Power - Peak Pulse
30000W (30kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
R-6, Axial
Mounting Type
R-6
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
30KP102A-TP PDF Datasheet
30KP102A-TP Related Parts
30KP100A
30KP100A
Solid State
30KW TVS UNIDIRECTIONAL
30KP100CA
30KP100CA
Solid State
30KW TVS BIDIRECTIONAL
30KP102CA-TP
30KP102CA-TP
Micro Commercial Components
Interface
30KP108A-TP
30KP108A-TP
Micro Commercial Components
TVS DIODE 108VWM 175.2VC R6
30KP108CA-TP
30KP108CA-TP
Micro Commercial Components
Interface
30KP110A
30KP110A
Solid State
30KW TVS UNIDIRECTIONAL
30KP110CA
30KP110CA
Solid State
30KW TVS BIDIRECTIONAL
30KP120A
30KP120A
Solid State
30KW TVS UNIDIRECTIONAL
30KP120A-TP
30KP120A-TP
Micro Commercial Components
Interface
30KP120CA
30KP120CA
Solid State
30KW TVS BIDIRECTIONAL
30KP120CA-TP
30KP120CA-TP
Micro Commercial Components
TVS DIODE 120VWM 194.4VC R6
30KP130A
30KP130A
Solid State
30KW TVS UNIDIRECTIONAL
30KP102A-TP Compare Parts
  • 30KP102A-TP vs 30KPA96CA-HRA
  • 30KP102A-TP vs 30KPA96CA-B
  • 30KP102A-TP vs 30KPA96CA/TR13
  • 30KP102A-TP vs 30KPA96CA/B
  • 30KP102A-TP vs 30KPA96CA
  • 30KP102A-TP vs 30KPA96C
  • 30KP102A-TP vs 30KPA96-B
  • 30KP102A-TP vs 30KPA96A-HRA
  • 30KP102A-TP vs 30KPA96A-B
  • 30KP102A-TP vs 30KPA96A/TR13
  • 30KP102A-TP vs 30KPA96A/B
  • 30KP102A-TP vs 30KPA96A
  • 30KP102A-TP vs 30KPA96
  • 30KP102A-TP vs 30KPA90C-B
  • 30KP102A-TP vs 30KPA90CA-HRA
  • 30KP102A-TP vs 30KPA90CA-B
  • 30KP102A-TP vs 30KPA90CA/TR13
  • 30KP102A-TP vs 30KPA90CA/B
  • 30KP102A-TP vs 30KPA90CA
  • 30KP102A-TP vs 30KPA90C
  • 30KP102A-TP vs 30KPA90-B
  • 30KP102A-TP vs 30KPA90A-HRA
  • 30KP102A-TP vs 30KPA90A-B
  • 30KP102A-TP vs 30KPA90A/TR13
  • 30KP102A-TP vs 30KPA90A/B
  • 30KP102A-TP vs 30KPA90A
  • 30KP102A-TP vs 30KPA90
  • 30KP102A-TP vs 30KPA84C-B
  • 30KP102A-TP vs 30KPA84CA-HRA
  • 30KP102A-TP vs 30KPA84CA-B
  • 30KP102A-TP vs 30KPA84CA/TR13
  • 30KP102A-TP vs 30KPA84CA/B
  • 30KP102A-TP vs 30KPA84CA
  • 30KP102A-TP vs 30KPA84-B
  • 30KP102A-TP vs 30KPA84A-HRA
  • 30KP102A-TP vs 30KPA84A-B
  • 30KP102A-TP vs 30KPA84A/TR13
  • 30KP102A-TP vs 30KPA84A/B
  • 30KP102A-TP vs 30KPA84A
  • 30KP102A-TP vs 30KPA84
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!