☰
V18
V18
Active
Description:  ALLOY THERMAL CUTOFF
Manufacturer:  SETsafe | SETfuse
Datasheet:   V18 Datasheet
History Price: $0.4752
In Stock: 15840
V18 Specification
Specification
Part No
V18
Category
Thermal Cutoffs (Thermal Fuses)
Manufacturer
SETsafe | SETfuse
Series
V
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fuse
Holding Temperature
61℃ (142癋)
Rated Functioning Temperature
86℃ (187癋)
Reset Temperature
-
Voltage Rating - DC
250
Approval Agency
2.5 A
Maximum Temperature Limit
CCC, KTL, PSE, TUV
Package / Case
200℃ (392癋)
Current Rating (Amps)
Axial
Voltage Rating - AC
60
Customer Reviews
4.95 out of 5.00 stars from 164 customer reviews from all over the world
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok