Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Circuit Breakers
/ Phoenix Contact 2800916
2800916
Active
Circuit Breakers
Description:
CIR BRKR SOLID STATE 2A 24VDC
Manufacturer:
Phoenix Contact
Datasheet:
2800916 Datasheet
History Price: $49.28
In Stock: 18600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2800916 Specification
Specification
Part No
2800916
Category
Circuit Breakers
Manufacturer
Phoenix Contact
Series
CB
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Holder
Breaker Type
Solid State
Current Rating (Amps)
2A
Actuator Type
-
Illumination
24 V
Illumination Voltage (Nominal)
-
Approval Agency
1
Voltage Rating - DC
-
Number of Poles
-
Voltage Rating - AC
-
2800916 PDF Datasheet
2800916 Datasheet
Click and Download: 2800916 Datasheet
2800916 Related Parts
2800835
Phoenix Contact
CIR BRKR 500MA 277VAC 50VDC
2800836
Phoenix Contact
CIR BRKR THRMMAG 1A 277VAC 50VDC
2800837
Phoenix Contact
CIR BRKR THRMMAG 2A 277VAC 50VDC
2800838
Phoenix Contact
CIR BRKR THRMMAG 3A 277VAC 50VDC
2800839
Phoenix Contact
CIR BRKR THRMMAG 4A 277VAC 50VDC
2800840
Phoenix Contact
CIR BRKR THRMMAG 5A 277VAC 50VDC
2800841
Phoenix Contact
CIR BRKR THRMMAG 6A 277VAC 50VDC
2800842
Phoenix Contact
CIR BRKR THRMMAG 8A 277VAC 50VDC
2800843
Phoenix Contact
CIR BRKR 10A 277VAC 50VDC
2800844
Phoenix Contact
CIR BRKR 12A 277VAC 50VDC
2800845
Phoenix Contact
CIR BRKR 16A 277VAC 50VDC
2800846
Phoenix Contact
CIR BRKR 500MA 277VAC 50VDC
2800916 Compare Parts
2800916 vs 2800927
2800916 vs 2800926
2800916 vs 2800925
2800916 vs 2800924
2800916 vs 2800923
2800916 vs 2800922
2800916 vs 2800919
2800916 vs 2800918
2800916 vs 2800917
2800916 vs 2800915
2800916 vs 2800914
2800916 vs 2800913
2800916 vs 2800912
2800916 vs 2800911
2800916 vs 2800910
2800916 vs 2800909
2800916 vs 2800908
2800916 vs 2800907
2800916 vs 2800906
2800916 vs 2800905
2800916 vs 2800904
2800916 vs 2800903
2800916 vs 2800902
2800916 vs 2800901
2800916 vs 2800900
2800916 vs 2800899
2800916 vs 2800898
2800916 vs 2800897
2800916 vs 2800896
2800916 vs 2800895
2800916 vs 2800894
2800916 vs 2800893
2800916 vs 2800892
2800916 vs 2800891
2800916 vs 2800890
2800916 vs 2800889
2800916 vs 2800888
2800916 vs 2800887
2800916 vs 2800886
2800916 vs 2800885
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components