2800840
2800840
Active
Description:  CIR BRKR THRMMAG 5A 277VAC 50VDC
Manufacturer:  Phoenix Contact
Datasheet:   2800840 Datasheet
History Price: $43.65
In Stock: 5000
2800840 Specification
Specification
Part No
2800840
Category
Circuit Breakers
Manufacturer
Phoenix Contact
Series
CB
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Holder
Breaker Type
Thermal Magnetic
Current Rating (Amps)
5A
Actuator Type
50 V
Illumination
Slide Switch
Illumination Voltage (Nominal)
1
Approval Agency
-
Voltage Rating - DC
-
Number of Poles
277 V
Voltage Rating - AC
-
2800840 PDF Datasheet
2800840 Related Parts
2800835
2800835
Phoenix Contact
CIR BRKR 500MA 277VAC 50VDC
2800836
2800836
Phoenix Contact
CIR BRKR THRMMAG 1A 277VAC 50VDC
2800837
2800837
Phoenix Contact
CIR BRKR THRMMAG 2A 277VAC 50VDC
2800838
2800838
Phoenix Contact
CIR BRKR THRMMAG 3A 277VAC 50VDC
2800839
2800839
Phoenix Contact
CIR BRKR THRMMAG 4A 277VAC 50VDC
2800841
2800841
Phoenix Contact
CIR BRKR THRMMAG 6A 277VAC 50VDC
2800842
2800842
Phoenix Contact
CIR BRKR THRMMAG 8A 277VAC 50VDC
2800843
2800843
Phoenix Contact
CIR BRKR 10A 277VAC 50VDC
2800844
2800844
Phoenix Contact
CIR BRKR 12A 277VAC 50VDC
2800845
2800845
Phoenix Contact
CIR BRKR 16A 277VAC 50VDC
2800846
2800846
Phoenix Contact
CIR BRKR 500MA 277VAC 50VDC
2800847
2800847
Phoenix Contact
CIR BRKR THRMMAG 1A 277VAC 50VDC
2800840 Compare Parts
  • 2800840 vs 2800927
  • 2800840 vs 2800926
  • 2800840 vs 2800925
  • 2800840 vs 2800924
  • 2800840 vs 2800923
  • 2800840 vs 2800922
  • 2800840 vs 2800919
  • 2800840 vs 2800918
  • 2800840 vs 2800917
  • 2800840 vs 2800916
  • 2800840 vs 2800915
  • 2800840 vs 2800914
  • 2800840 vs 2800913
  • 2800840 vs 2800912
  • 2800840 vs 2800911
  • 2800840 vs 2800910
  • 2800840 vs 2800909
  • 2800840 vs 2800908
  • 2800840 vs 2800907
  • 2800840 vs 2800906
  • 2800840 vs 2800905
  • 2800840 vs 2800904
  • 2800840 vs 2800903
  • 2800840 vs 2800902
  • 2800840 vs 2800901
  • 2800840 vs 2800900
  • 2800840 vs 2800899
  • 2800840 vs 2800898
  • 2800840 vs 2800897
  • 2800840 vs 2800896
  • 2800840 vs 2800895
  • 2800840 vs 2800894
  • 2800840 vs 2800893
  • 2800840 vs 2800892
  • 2800840 vs 2800891
  • 2800840 vs 2800890
  • 2800840 vs 2800889
  • 2800840 vs 2800888
  • 2800840 vs 2800887
  • 2800840 vs 2800886
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you