Packaging
Tape & Reel (TR),Bulk
Tape & Reel (TR)
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V
75V
Voltage - Breakdown (Min)
6V
83.3V
Voltage - Clamping (Max) @ Ipp
12.5V
121V
Current - Peak Pulse (10/1000µs)
12A (8/20?s)
1.7A
Power - Peak Pulse
200W
200W
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
90pF @ 1MHz
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
5-TSSOP, SC-70-5, SOT-353
SOD-123F
Mounting Type
SC-88A (SC-70-5/SOT-353)
SOD-123FL
Supplier Device Package
-
-
Unidirectional Channels
-
-