PUSB3TB6AZ
PUSB3TB6AZ
Active
Description:  TVS DIODE 4.8VC 7XSON
Manufacturer:  Nexperia
Datasheet:   PUSB3TB6AZ Datasheet
History Price: $0.4
In Stock: 42000
PUSB3TB6AZ Specification
Specification
Part No
PUSB3TB6AZ
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Nexperia
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Steering (Rail to Rail)
Bidirectional Channels
7
Voltage - Reverse Standoff (Typ)
-
Voltage - Breakdown (Min)
6V
Voltage - Clamping (Max) @ Ipp
4.8V (Typ)
Current - Peak Pulse (10/1000µs)
3.5A (8/20?s)
Power - Peak Pulse
-
Power Line Protection
Yes
Applications
General Purpose
Capacitance @ Frequency
0.27pF @ 1MHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Grade
Surface Mount
Qualification
7-XFDFN
Mounting Type
7-XSON (1.1x2.1)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
PUSB3TB6AZ PDF Datasheet
PUSB3TB6AZ Related Parts
PUSB2X4DH
PUSB2X4DH
Nexperia
TVS DIODE 4.3VC 6TSOP
PUSB2X4Y125
PUSB2X4Y125
NXP Semiconductors
TRANS VOLTAGE SUPPRESSOR DIODE
PUSB2X4YH
PUSB2X4YH
Nexperia
TVS DIODE 3.8VC 6TSSOP
PUSB3AB2DFZ
PUSB3AB2DFZ
Nexperia
TVS DIODE 4VWM 3.7VC DFN0603-3
PUSB3AB4Z
PUSB3AB4Z
Nexperia
TVS DIODE 3.3VWM 5VC DFN2510A-10
PUSB3AB6Z
PUSB3AB6Z
Nexperia
TVS DIODE 3.3VWM 6VC 7XSON
PUSB3BB2DFZ
PUSB3BB2DFZ
Nexperia
TVS DIODE 4VWM 6.2VC DFN0603-3
PUSB3BB4Z
PUSB3BB4Z
Nexperia
PUSB3BB4/SOT1176/XSON10
PUSB3F96X
PUSB3F96X
Nexperia
TVS DIODE 5.5VWM 4.6VC 10DFN
PUSB3F97X
PUSB3F97X
Nexperia
TVS DIODE 4.2VC DFN2510A-10
PUSB3F99X
PUSB3F99X
Nexperia
TVS DIODE 4.6VC DFN2510A-10
PUSB3FA0X
PUSB3FA0X
Nexperia
TVS DIODE 4.6VC DFN2510A-10
PUSB3TB6AZ Compare Parts
  • PUSB3TB6AZ vs PUSBM30VX4-TL,115
  • PUSB3TB6AZ vs PUSBM30VX4-TL,115
  • PUSB3TB6AZ vs PUSBM12VX4-TL,115
  • PUSB3TB6AZ vs PUSB3FS4Z
  • PUSB3TB6AZ vs PUSB3FR6Z
  • PUSB3TB6AZ vs PUSB3FR4Z
  • PUSB3TB6AZ vs PUSB3FA3Z
  • PUSB3TB6AZ vs PUSB3FA2Z
  • PUSB3TB6AZ vs PUSB3FA1Z
  • PUSB3TB6AZ vs PUSB3FA0X
  • PUSB3TB6AZ vs PUSB3F99X
  • PUSB3TB6AZ vs PUSB3F97X
  • PUSB3TB6AZ vs PUSB3F96X
  • PUSB3TB6AZ vs PUSB3BB4Z
  • PUSB3TB6AZ vs PUSB3BB2DFZ
  • PUSB3TB6AZ vs PUSB3AB6Z
  • PUSB3TB6AZ vs PUSB3AB4Z
  • PUSB3TB6AZ vs PUSB3AB2DFZ
  • PUSB3TB6AZ vs PUSB2X4YH
  • PUSB3TB6AZ vs PUSB2X4Y125
  • PUSB3TB6AZ vs PUSB2X4DH
  • PUSB3TB6AZ vs PUSB3FA0X
  • PUSB3TB6AZ vs PUSB3F97,115
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.