Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bulk
Type
Steering (Rail to Rail)
Steering (Rail to Rail)
Bidirectional Channels
7
4
Voltage - Reverse Standoff (Typ)
-
5V (Max)
Voltage - Breakdown (Min)
6V
6V
Voltage - Clamping (Max) @ Ipp
4.8V (Typ)
3.8V (Typ)
Current - Peak Pulse (10/1000µs)
3.5A (8/20?s)
4.5A (8/20?s)
Power Line Protection
Yes
Yes
Applications
General Purpose
USB
Capacitance @ Frequency
0.27pF @ 1MHz
0.7pF @ 1MHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Grade
Surface Mount
Surface Mount
Qualification
7-XFDFN
6-TSSOP, SC-88, SOT-363
Mounting Type
7-XSON (1.1x2.1)
6-TSSOP
Supplier Device Package
-
-
Unidirectional Channels
-
-