PUSB3TB6AZ
PUSB3TB6AZ
Active
Description:  TVS DIODE 4.8VC 7XSON
Manufacturer:  Nexperia
Datasheet:   PUSB3TB6AZ Datasheet
History Price: $0.4
In Stock: 42000
PUSB3TB6AZ vs PUSB3BB4Z
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Steering (Rail to Rail)
Steering (Rail to Rail)
Bidirectional Channels
7
4
Voltage - Reverse Standoff (Typ)
-
3.3V (Max)
Voltage - Breakdown (Min)
6V
-
Voltage - Clamping (Max) @ Ipp
4.8V (Typ)
5.4V
Current - Peak Pulse (10/1000µs)
3.5A (8/20?s)
8.3A
Power - Peak Pulse
-
-
Power Line Protection
Yes
Yes
Applications
General Purpose
HDMI, Telecom, USB
Capacitance @ Frequency
0.27pF @ 1MHz
0.17pF @ 1MHz
Operating Temperature
-40℃ ~ 85℃ (TA)
-
Grade
Surface Mount
Surface Mount
Qualification
7-XFDFN
10-XFDFN
Mounting Type
7-XSON (1.1x2.1)
DFN2510A-10
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-