☰
NTE8076
NTE8076
Active
Description:  THERMAL FUSE 77*C AXIAL
Manufacturer:  NTE Electronics
Datasheet:   NTE8076 Datasheet
History Price: $1.6
In Stock: 32060
NTE8076 Specification
Specification
Part No
NTE8076
Category
Thermal Cutoffs (Thermal Fuses)
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fuse
Holding Temperature
77℃ (171癋)
Rated Functioning Temperature
-
Reset Temperature
-
Voltage Rating - DC
15 A
Approval Agency
cUR, UL, VDE
Maximum Temperature Limit
Axial
Package / Case
-
Current Rating (Amps)
250
Voltage Rating - AC
-
NTE8076 PDF Datasheet
NTE8076 Related Parts
NTE8000
NTE8000
NTE Electronics
THERMAL FUSE 76*C RADIAL
NTE8005
NTE8005
NTE Electronics
THERMAL FUSE 86*C RADIAL
NTE8010
NTE8010
NTE Electronics
THERMAL FUSE 102*C RADIAL
NTE8015
NTE8015
NTE Electronics
THERMAL FUSE 115*C RADIAL
NTE8020
NTE8020
NTE Electronics
THERMAL FUSE 130*C RADIAL
NTE8025
NTE8025
NTE Electronics
THERMAL FUSE 136*C RADIAL
NTE8030
NTE8030
NTE Electronics
THERMAL FUSE 145*C RADIAL
NTE8035
NTE8035
NTE Electronics
THERMAL FUSE 150*C RADIAL
NTE8065
NTE8065
NTE Electronics
THERMAL FUSE 66*C AXIAL
NTE8070
NTE8070
NTE Electronics
THERMAL FUSE 72*C AXIAL
NTE8081
NTE8081
NTE Electronics
THERMAL FUSE 84*C AXIAL
NTE8085
NTE8085
NTE Electronics
THERMAL FUSE 87*C AXIAL
NTE8076 Compare Parts
  • NTE8076 vs NTE8226
  • NTE8076 vs NTE8213
  • NTE8076 vs NTE8182
  • NTE8076 vs NTE8181
  • NTE8076 vs NTE8167
  • NTE8076 vs NTE8149
  • NTE8076 vs NTE8139
  • NTE8076 vs NTE8125
  • NTE8076 vs NTE8118
  • NTE8076 vs NTE8115
  • NTE8076 vs NTE8108
  • NTE8076 vs NTE8103
  • NTE8076 vs NTE8098
  • NTE8076 vs NTE8096
  • NTE8076 vs NTE8090
  • NTE8076 vs NTE8085
  • NTE8076 vs NTE8081
  • NTE8076 vs NTE8070
  • NTE8076 vs NTE8065
  • NTE8076 vs NTE8035
  • NTE8076 vs NTE8030
  • NTE8076 vs NTE8025
  • NTE8076 vs NTE8020
  • NTE8076 vs NTE8015
  • NTE8076 vs NTE8010
  • NTE8076 vs NTE8005
  • NTE8076 vs NTE8000
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase