Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Ground Fault Circuit Interrupter (GFCI)
/ Molex 1301530249
1301530249
Active
Ground Fault Circuit Interrupter (GFCI)
Description:
30A, 208VAC, 3PHASE, 2' 10/4
Manufacturer:
Molex
Datasheet:
1301530249 Datasheet
History Price: $1002.72
In Stock: 42100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1301530249 Specification
Specification
Part No
1301530249
Category
Ground Fault Circuit Interrupter (GFCI)
Manufacturer
Molex
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Specifications
-
1301530249 PDF Datasheet
1301530249 Datasheet
Click and Download: 1301530249 Datasheet
1301530249 Related Parts
1301350246
Molex
GFCI OUTLET BOX 125V
1301350263
Molex
GFCI OUTLET BOX 120V 6'
1301360066
Molex
GFCI IN-LINE SPLICE 25'
1301530020
Molex
15A GFCIAUTO2FTMLD 5-15
1301530023
Molex
GFCI IN-LINE SPLICE 120V 25'
1301530027
Molex
GFCI IN-LINE SPLICE 120V 25'
1301530028
Molex
GFCI IN-LINE SPLICE 120V 2'
1301530029
Molex
GFCI IN-LINE SPLICE 120V 2'
1301530032
Molex
GFCI IN-LINE SPLICE 120V 50'
1301530034
Molex
15A GFCI PLUGAUTO50FTMLD 3X5-15
1301530035
Molex
GFCI IN-LINE SPLICE 125V 50'
1301530043
Molex
15A GFCIAUTO2FT14/1547 5-15
1301530249 Compare Parts
1301530249 vs 1301530154
1301530249 vs 1301530144
1301530249 vs 1301530110
1301530249 vs 1301530100
1301530249 vs 1301530092
1301530249 vs 1301530054
1301530249 vs 1301530043
1301530249 vs 1301530035
1301530249 vs 1301530034
1301530249 vs 1301530032
1301530249 vs 1301530029
1301530249 vs 1301530028
1301530249 vs 1301530027
1301530249 vs 1301530023
1301530249 vs 1301530020
1301530249 vs 1301360066
1301530249 vs 1301350263
1301530249 vs 1301350246
1301530249 vs 1301560002
1301530249 vs 1301530306
1301530249 vs 1301530305
1301530249 vs 1301530275
1301530249 vs 1301530267
1301530249 vs 1301530266
1301530249 vs 1301530265
1301530249 vs 1301530264
1301530249 vs 1301530263
1301530249 vs 1301530262
1301530249 vs 1301530261
1301530249 vs 1301530259
1301530249 vs 1301530254
1301530249 vs 1301530253
1301530249 vs 1301530252
1301530249 vs 1301530251
1301530249 vs 1301530250
1301530249 vs 1301530248
1301530249 vs 1301530247
1301530249 vs 1301530246
1301530249 vs 1301530245
1301530249 vs 1301530244
Customer Reviews
4.95 out of 5.00 stars from 77 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund