1301530034
1301530034
Active
Description:  15A GFCI PLUGAUTO50FTMLD 3X5-15
Manufacturer:  Molex
Datasheet:   1301530034 Datasheet
History Price: $204.28
In Stock: 37400
1301530034 Specification
Specification
Part No
1301530034
Category
Ground Fault Circuit Interrupter (GFCI)
Manufacturer
Molex
Series
130153
Packaging
Bulk,Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
In-Line Splice with 50' Leads
Specifications
125V
1301530034 Related Parts
1301350246
1301350246
Molex
GFCI OUTLET BOX 125V
1301350263
1301350263
Molex
GFCI OUTLET BOX 120V 6'
1301360066
1301360066
Molex
GFCI IN-LINE SPLICE 25'
1301530020
1301530020
Molex
15A GFCIAUTO2FTMLD 5-15
1301530023
1301530023
Molex
GFCI IN-LINE SPLICE 120V 25'
1301530027
1301530027
Molex
GFCI IN-LINE SPLICE 120V 25'
1301530028
1301530028
Molex
GFCI IN-LINE SPLICE 120V 2'
1301530029
1301530029
Molex
GFCI IN-LINE SPLICE 120V 2'
1301530032
1301530032
Molex
GFCI IN-LINE SPLICE 120V 50'
1301530035
1301530035
Molex
GFCI IN-LINE SPLICE 125V 50'
1301530043
1301530043
Molex
15A GFCIAUTO2FT14/1547 5-15
1301530054
1301530054
Molex
GFCI IN-LINE SPLICE
1301530034 Compare Parts
  • 1301530034 vs 1301530154
  • 1301530034 vs 1301530144
  • 1301530034 vs 1301530110
  • 1301530034 vs 1301530100
  • 1301530034 vs 1301530092
  • 1301530034 vs 1301530054
  • 1301530034 vs 1301530043
  • 1301530034 vs 1301530035
  • 1301530034 vs 1301530032
  • 1301530034 vs 1301530029
  • 1301530034 vs 1301530028
  • 1301530034 vs 1301530027
  • 1301530034 vs 1301530023
  • 1301530034 vs 1301530020
  • 1301530034 vs 1301360066
  • 1301530034 vs 1301350263
  • 1301530034 vs 1301350246
  • 1301530034 vs 1301560002
  • 1301530034 vs 1301530306
  • 1301530034 vs 1301530305
  • 1301530034 vs 1301530275
  • 1301530034 vs 1301530267
  • 1301530034 vs 1301530266
  • 1301530034 vs 1301530265
  • 1301530034 vs 1301530264
  • 1301530034 vs 1301530263
  • 1301530034 vs 1301530262
  • 1301530034 vs 1301530261
  • 1301530034 vs 1301530259
  • 1301530034 vs 1301530254
  • 1301530034 vs 1301530253
  • 1301530034 vs 1301530252
  • 1301530034 vs 1301530251
  • 1301530034 vs 1301530250
  • 1301530034 vs 1301530249
  • 1301530034 vs 1301530248
  • 1301530034 vs 1301530247
  • 1301530034 vs 1301530246
  • 1301530034 vs 1301530245
  • 1301530034 vs 1301530244
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund