☰
UPT5/TR7
UPT5/TR7
Obsolete
Description:  TVS DIODE 5VWM 9.5VC POWERMITE 1
Manufacturer:  Microchip Technology
Datasheet:   UPT5/TR7 Datasheet
History Price: $0.66
In Stock: 24080
UPT5/TR7 Specification
Specification
Part No
UPT5/TR7
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
5V
Voltage - Breakdown (Min)
6V
Voltage - Clamping (Max) @ Ipp
9.5V
Current - Peak Pulse (10/1000µs)
15.7A
Power - Peak Pulse
1000W (1kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
DO-216AA
Supplier Device Package
Powermite 1 (DO216-AA)
Unidirectional Channels
-
UPT5/TR7 Related Parts
UPT10/TR13
UPT10/TR13
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT10/TR7
UPT10/TR7
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT10E3/TR13
UPT10E3/TR13
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT10E3/TR7
UPT10E3/TR7
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT10R/TR13
UPT10R/TR13
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT10R/TR7
UPT10R/TR7
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT10RE3/TR13
UPT10RE3/TR13
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT10RE3/TR7
UPT10RE3/TR7
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT12/TR13
UPT12/TR13
Microchip Technology
TVS DIODE 12VWM 21.6VC POWERMIT1
UPT12/TR7
UPT12/TR7
Microchip Technology
TVS DIODE 12VWM 21.6VC POWERMIT1
UPT12E3/TR13
UPT12E3/TR13
Microchip Technology
TVS DIODE 12VWM 21.6VC POWERMIT1
UPT12R/TR13
UPT12R/TR13
Microchip Technology
TVS DIODE 12VWM 21.6VC POWERMIT1
UPT5/TR7 Compare Parts
  • UPT5/TR7 vs UPTB8E3/TR13
  • UPT5/TR7 vs UPTB8/TR7
  • UPT5/TR7 vs UPTB8/TR13
  • UPT5/TR7 vs UPTB5E3/TR7
  • UPT5/TR7 vs UPTB5/TR7
  • UPT5/TR7 vs UPTB48E3/TR7
  • UPT5/TR7 vs UPTB48E3/TR13
  • UPT5/TR7 vs UPTB48/TR7
  • UPT5/TR7 vs UPTB48/TR13
  • UPT5/TR7 vs UPTB33E3/TR7
  • UPT5/TR7 vs UPTB33E3/TR13
  • UPT5/TR7 vs UPTB33/TR7
  • UPT5/TR7 vs UPTB33/TR13
  • UPT5/TR7 vs UPTB28E3/TR7
  • UPT5/TR7 vs UPTB28E3/TR13
  • UPT5/TR7 vs UPTB28/TR7
  • UPT5/TR7 vs UPTB28/TR13
  • UPT5/TR7 vs UPTB24E3/TR7
  • UPT5/TR7 vs UPTB24E3/TR13
  • UPT5/TR7 vs UPTB24/TR7
  • UPT5/TR7 vs UPTB24/TR13
  • UPT5/TR7 vs UPTB17E3/TR7
  • UPT5/TR7 vs UPTB17E3/TR13
  • UPT5/TR7 vs UPTB17/TR7
  • UPT5/TR7 vs UPTB17/TR13
  • UPT5/TR7 vs UPTB15E3/TR7
  • UPT5/TR7 vs UPTB15E3/TR13
  • UPT5/TR7 vs UPTB15/TR7
  • UPT5/TR7 vs UPTB15/TR13
  • UPT5/TR7 vs UPTB12E3/TR7
  • UPT5/TR7 vs UPTB12E3/TR13
  • UPT5/TR7 vs UPTB12/TR7
  • UPT5/TR7 vs UPTB12/TR13
  • UPT5/TR7 vs UPTB10E3/TR7
  • UPT5/TR7 vs UPTB10E3/TR13
  • UPT5/TR7 vs UPTB10/TR7
  • UPT5/TR7 vs UPTB10/TR13
  • UPT5/TR7 vs UPT8RE3/TR7
  • UPT5/TR7 vs UPT8RE3/TR13
  • UPT5/TR7 vs UPT8R/TR7
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!