Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Microchip Technology UPT12E3/TR13
UPT12E3/TR13
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 12VWM 21.6VC POWERMIT1
Manufacturer:
Microchip Technology
Datasheet:
UPT12E3/TR13 Datasheet
History Price: $0.66
In Stock: 5680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UPT12E3/TR13 Specification
Specification
Part No
UPT12E3/TR13
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
12V
Voltage - Breakdown (Min)
13.8V
Voltage - Clamping (Max) @ Ipp
21.6V
Current - Peak Pulse (10/1000µs)
6.94A
Power - Peak Pulse
1000W (1kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
DO-216AA
Supplier Device Package
Powermite 1 (DO216-AA)
Unidirectional Channels
-
UPT12E3/TR13 Related Parts
UPT10/TR13
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT10/TR7
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT10E3/TR13
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT10E3/TR7
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT10R/TR13
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT10R/TR7
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT10RE3/TR13
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT10RE3/TR7
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT12/TR13
Microchip Technology
TVS DIODE 12VWM 21.6VC POWERMIT1
UPT12/TR7
Microchip Technology
TVS DIODE 12VWM 21.6VC POWERMIT1
UPT12R/TR13
Microchip Technology
TVS DIODE 12VWM 21.6VC POWERMIT1
UPT12R/TR7
Microchip Technology
TVS DIODE 12VWM 21.6VC POWERMIT1
UPT12E3/TR13 Compare Parts
UPT12E3/TR13 vs UPTB8E3/TR13
UPT12E3/TR13 vs UPTB8/TR7
UPT12E3/TR13 vs UPTB8/TR13
UPT12E3/TR13 vs UPTB5E3/TR7
UPT12E3/TR13 vs UPTB5/TR7
UPT12E3/TR13 vs UPTB48E3/TR7
UPT12E3/TR13 vs UPTB48E3/TR13
UPT12E3/TR13 vs UPTB48/TR7
UPT12E3/TR13 vs UPTB48/TR13
UPT12E3/TR13 vs UPTB33E3/TR7
UPT12E3/TR13 vs UPTB33E3/TR13
UPT12E3/TR13 vs UPTB33/TR7
UPT12E3/TR13 vs UPTB33/TR13
UPT12E3/TR13 vs UPTB28E3/TR7
UPT12E3/TR13 vs UPTB28E3/TR13
UPT12E3/TR13 vs UPTB28/TR7
UPT12E3/TR13 vs UPTB28/TR13
UPT12E3/TR13 vs UPTB24E3/TR7
UPT12E3/TR13 vs UPTB24E3/TR13
UPT12E3/TR13 vs UPTB24/TR7
UPT12E3/TR13 vs UPTB24/TR13
UPT12E3/TR13 vs UPTB17E3/TR7
UPT12E3/TR13 vs UPTB17E3/TR13
UPT12E3/TR13 vs UPTB17/TR7
UPT12E3/TR13 vs UPTB17/TR13
UPT12E3/TR13 vs UPTB15E3/TR7
UPT12E3/TR13 vs UPTB15E3/TR13
UPT12E3/TR13 vs UPTB15/TR7
UPT12E3/TR13 vs UPTB15/TR13
UPT12E3/TR13 vs UPTB12E3/TR7
UPT12E3/TR13 vs UPTB12E3/TR13
UPT12E3/TR13 vs UPTB12/TR7
UPT12E3/TR13 vs UPTB12/TR13
UPT12E3/TR13 vs UPTB10E3/TR7
UPT12E3/TR13 vs UPTB10E3/TR13
UPT12E3/TR13 vs UPTB10/TR7
UPT12E3/TR13 vs UPTB10/TR13
UPT12E3/TR13 vs UPT8RE3/TR7
UPT12E3/TR13 vs UPT8RE3/TR13
UPT12E3/TR13 vs UPT8R/TR7
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!