☰
PHP440H1
PHP440H1
Active
Description:  TVS DIODE 623VWM 1138VC CASE 11
Manufacturer:  Microchip Technology
Datasheet:   PHP440H1 Datasheet
History Price: Active
In Stock: 43810
PHP440H1 Specification
Specification
Part No
PHP440H1
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
623V
Voltage - Breakdown (Min)
735V
Voltage - Clamping (Max) @ Ipp
1.138kV
Current - Peak Pulse (10/1000µs)
13.2A
Power - Peak Pulse
15000W (15kW)
Power Line Protection
No
Applications
Telecom
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TA)
Grade
-
Qualification
-
Mounting Type
Chassis Mount
Package / Case
Module
Supplier Device Package
CASE-11
Unidirectional Channels
1
PHP440H1 Related Parts
PHP120
PHP120
Microchip Technology
TVS DIODE
PHP120H1
PHP120H1
Microchip Technology
BI-DIRECTIONAL TVS
PHP120H2
PHP120H2
Microchip Technology
TVS DIODE 170VWM 319VC CASE 11
PHP120H3
PHP120H3
Microchip Technology
BI-DIRECTIONAL TVS
PHP208
PHP208
Microchip Technology
TVS DIODE
PHP208H1
PHP208H1
Microchip Technology
BI-DIRECTIONAL TVS
PHP24
PHP24
Microchip Technology
TVS DIODE 34VWM 67VC CASE-11
PHP24H1
PHP24H1
Microchip Technology
BI-DIRECTIONAL TVS
PHP250
PHP250
Microchip Technology
TVS DIODE 354VWM 652VC CASE-11
PHP250H1
PHP250H1
Microchip Technology
BI-DIRECTIONAL TVS
PHP30
PHP30
Microchip Technology
TVS DIODE
PHP30H1
PHP30H1
Microchip Technology
BI-DIRECTIONAL TVS
PHP440H1 Compare Parts
  • PHP440H1 vs PHP8.4H1
  • PHP440H1 vs PHP8.4
  • PHP440H1 vs PHP60H1
  • PHP440H1 vs PHP60
  • PHP440H1 vs PHP500H1
  • PHP440H1 vs PHP500
  • PHP440H1 vs PHP440
  • PHP440H1 vs PHP30H1
  • PHP440H1 vs PHP30
  • PHP440H1 vs PHP250H1
  • PHP440H1 vs PHP250
  • PHP440H1 vs PHP24H1
  • PHP440H1 vs PHP24
  • PHP440H1 vs PHP208H1
  • PHP440H1 vs PHP208
  • PHP440H1 vs PHP120H3
  • PHP440H1 vs PHP120H2
  • PHP440H1 vs PHP120H1
  • PHP440H1 vs PHP120
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you