Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
623V
170V
Voltage - Breakdown (Min)
735V
200V
Voltage - Clamping (Max) @ Ipp
1.138kV
319V
Current - Peak Pulse (10/1000µs)
13.2A
47A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TA)
-65℃ ~ 150℃
Qualification
-
MIL-PRF-19500/507A
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
CASE-11
CASE-11
Unidirectional Channels
1
1