☰
MXSMCJ78AE3
MXSMCJ78AE3
Active
Description:  TVS DIODE 78VWM 126VC DO214AB
Manufacturer:  Microchip Technology
Datasheet:   MXSMCJ78AE3 Datasheet
History Price: Active
In Stock: 25830
MXSMCJ78AE3 Specification
Specification
Part No
MXSMCJ78AE3
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
78V
Voltage - Breakdown (Min)
86.7V
Voltage - Clamping (Max) @ Ipp
126V
Current - Peak Pulse (10/1000µs)
11.4A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
DO-214AB (SMCJ)
Unidirectional Channels
-
MXSMCJ78AE3 Related Parts
MXSMBG100A
MXSMBG100A
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MXSMBG100AE3
MXSMBG100AE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MXSMBG100CA
MXSMBG100CA
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MXSMBG100CAE3
MXSMBG100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MXSMBG10A
MXSMBG10A
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MXSMBG10AE3
MXSMBG10AE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MXSMBG10CA
MXSMBG10CA
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MXSMBG10CAE3
MXSMBG10CAE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MXSMBG110A
MXSMBG110A
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MXSMBG110AE3
MXSMBG110AE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MXSMBG110CA
MXSMBG110CA
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MXSMBG110CAE3
MXSMBG110CAE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MXSMCJ78AE3 Compare Parts
  • MXSMCJ78AE3 vs MXSMLJ90CA
  • MXSMCJ78AE3 vs MXSMLJ90AE3
  • MXSMCJ78AE3 vs MXSMLJ90A
  • MXSMCJ78AE3 vs MXSMLJ9.0CAE3/TR
  • MXSMCJ78AE3 vs MXSMLJ9.0CAE3
  • MXSMCJ78AE3 vs MXSMLJ9.0CA/TR
  • MXSMCJ78AE3 vs MXSMLJ9.0CA
  • MXSMCJ78AE3 vs MXSMLJ9.0AE3
  • MXSMCJ78AE3 vs MXSMLJ9.0A
  • MXSMCJ78AE3 vs MXSMLJ85CAE3
  • MXSMCJ78AE3 vs MXSMLJ85CA
  • MXSMCJ78AE3 vs MXSMLJ85AE3
  • MXSMCJ78AE3 vs MXSMLJ85A
  • MXSMCJ78AE3 vs MXSMLJ8.5CAE3
  • MXSMCJ78AE3 vs MXSMLJ8.5CA
  • MXSMCJ78AE3 vs MXSMLJ8.5AE3
  • MXSMCJ78AE3 vs MXSMLJ8.5A
  • MXSMCJ78AE3 vs MXSMLJ8.0CAE3
  • MXSMCJ78AE3 vs MXSMLJ8.0CA/TR
  • MXSMCJ78AE3 vs MXSMLJ8.0CA
  • MXSMCJ78AE3 vs MXSMLJ8.0AE3
  • MXSMCJ78AE3 vs MXSMLJ8.0A
  • MXSMCJ78AE3 vs MXSMLJ78CAE3
  • MXSMCJ78AE3 vs MXSMLJ78CA
  • MXSMCJ78AE3 vs MXSMLJ78AE3
  • MXSMCJ78AE3 vs MXSMLJ78A
  • MXSMCJ78AE3 vs MXSMLJ75CAE3
  • MXSMCJ78AE3 vs MXSMLJ75CA
  • MXSMCJ78AE3 vs MXSMLJ75AE3
  • MXSMCJ78AE3 vs MXSMLJ75A
  • MXSMCJ78AE3 vs MXSMLJ70CAE3
  • MXSMCJ78AE3 vs MXSMLJ70CA
  • MXSMCJ78AE3 vs MXSMLJ70AE3
  • MXSMCJ78AE3 vs MXSMLJ70A
  • MXSMCJ78AE3 vs MXSMLJ7.5CAE3
  • MXSMCJ78AE3 vs MXSMLJ7.5CA/TR
  • MXSMCJ78AE3 vs MXSMLJ7.5CA
  • MXSMCJ78AE3 vs MXSMLJ7.5AE3
  • MXSMCJ78AE3 vs MXSMLJ7.5A
  • MXSMCJ78AE3 vs MXSMLJ7.0CAE3
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description