MXSMBG100CAE3
MXSMBG100CAE3
Active
Description:  TVS DIODE 100VWM 162VC SMBG
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 27400
MXSMBG100CAE3 Specification
Specification
Part No
MXSMBG100CAE3
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
100V
Voltage - Breakdown (Min)
111V
Voltage - Clamping (Max) @ Ipp
162V
Current - Peak Pulse (10/1000µs)
3.7A
Power - Peak Pulse
600W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
DO-215AA, SMB Gull Wing
Supplier Device Package
DO-214AA (SMBG)
Unidirectional Channels
1
MXSMBG100CAE3 Related Parts
MXSMBG100A
MXSMBG100A
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MXSMBG100AE3
MXSMBG100AE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MXSMBG100CA
MXSMBG100CA
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MXSMBG10A
MXSMBG10A
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MXSMBG10AE3
MXSMBG10AE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MXSMBG10CA
MXSMBG10CA
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MXSMBG10CAE3
MXSMBG10CAE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MXSMBG110A
MXSMBG110A
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MXSMBG110AE3
MXSMBG110AE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MXSMBG110CA
MXSMBG110CA
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MXSMBG110CAE3
MXSMBG110CAE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MXSMBG11A
MXSMBG11A
Microchip Technology
TVS DIODE 11VWM 18.2VC SMBG
MXSMBG100CAE3 Compare Parts
  • MXSMBG100CAE3 vs MXSMLJ90CA
  • MXSMBG100CAE3 vs MXSMLJ90AE3
  • MXSMBG100CAE3 vs MXSMLJ90A
  • MXSMBG100CAE3 vs MXSMLJ9.0CAE3/TR
  • MXSMBG100CAE3 vs MXSMLJ9.0CAE3
  • MXSMBG100CAE3 vs MXSMLJ9.0CA/TR
  • MXSMBG100CAE3 vs MXSMLJ9.0CA
  • MXSMBG100CAE3 vs MXSMLJ9.0AE3
  • MXSMBG100CAE3 vs MXSMLJ9.0A
  • MXSMBG100CAE3 vs MXSMLJ85CAE3
  • MXSMBG100CAE3 vs MXSMLJ85CA
  • MXSMBG100CAE3 vs MXSMLJ85AE3
  • MXSMBG100CAE3 vs MXSMLJ85A
  • MXSMBG100CAE3 vs MXSMLJ8.5CAE3
  • MXSMBG100CAE3 vs MXSMLJ8.5CA
  • MXSMBG100CAE3 vs MXSMLJ8.5AE3
  • MXSMBG100CAE3 vs MXSMLJ8.5A
  • MXSMBG100CAE3 vs MXSMLJ8.0CAE3
  • MXSMBG100CAE3 vs MXSMLJ8.0CA/TR
  • MXSMBG100CAE3 vs MXSMLJ8.0CA
  • MXSMBG100CAE3 vs MXSMLJ8.0AE3
  • MXSMBG100CAE3 vs MXSMLJ8.0A
  • MXSMBG100CAE3 vs MXSMLJ78CAE3
  • MXSMBG100CAE3 vs MXSMLJ78CA
  • MXSMBG100CAE3 vs MXSMLJ78AE3
  • MXSMBG100CAE3 vs MXSMLJ78A
  • MXSMBG100CAE3 vs MXSMLJ75CAE3
  • MXSMBG100CAE3 vs MXSMLJ75CA
  • MXSMBG100CAE3 vs MXSMLJ75AE3
  • MXSMBG100CAE3 vs MXSMLJ75A
  • MXSMBG100CAE3 vs MXSMLJ70CAE3
  • MXSMBG100CAE3 vs MXSMLJ70CA
  • MXSMBG100CAE3 vs MXSMLJ70AE3
  • MXSMBG100CAE3 vs MXSMLJ70A
  • MXSMBG100CAE3 vs MXSMLJ7.5CAE3
  • MXSMBG100CAE3 vs MXSMLJ7.5CA/TR
  • MXSMBG100CAE3 vs MXSMLJ7.5CA
  • MXSMBG100CAE3 vs MXSMLJ7.5AE3
  • MXSMBG100CAE3 vs MXSMLJ7.5A
  • MXSMBG100CAE3 vs MXSMLJ7.0CAE3
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé