☰
MXSMCJ30AE3
MXSMCJ30AE3
Active
Description:  TVS DIODE 30VWM 48.4VC DO214AB
Manufacturer:  Microchip Technology
Datasheet:   MXSMCJ30AE3 Datasheet
History Price: Active
In Stock: 30320
MXSMCJ30AE3 Specification
Specification
Part No
MXSMCJ30AE3
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
30V
Voltage - Breakdown (Min)
33.3V
Voltage - Clamping (Max) @ Ipp
48.4V
Current - Peak Pulse (10/1000µs)
31A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AB, SMC
Mounting Type
DO-214AB (SMCJ)
Package / Case
Military
Supplier Device Package
MIL-PRF-19500
Unidirectional Channels
1
MXSMCJ30AE3 Related Parts
MXSMBG100A
MXSMBG100A
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MXSMBG100AE3
MXSMBG100AE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MXSMBG100CA
MXSMBG100CA
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MXSMBG100CAE3
MXSMBG100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MXSMBG10A
MXSMBG10A
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MXSMBG10AE3
MXSMBG10AE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MXSMBG10CA
MXSMBG10CA
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MXSMBG10CAE3
MXSMBG10CAE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MXSMBG110A
MXSMBG110A
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MXSMBG110AE3
MXSMBG110AE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MXSMBG110CA
MXSMBG110CA
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MXSMBG110CAE3
MXSMBG110CAE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MXSMCJ30AE3 Compare Parts
  • MXSMCJ30AE3 vs MXSMLJ90CA
  • MXSMCJ30AE3 vs MXSMLJ90AE3
  • MXSMCJ30AE3 vs MXSMLJ90A
  • MXSMCJ30AE3 vs MXSMLJ9.0CAE3/TR
  • MXSMCJ30AE3 vs MXSMLJ9.0CAE3
  • MXSMCJ30AE3 vs MXSMLJ9.0CA/TR
  • MXSMCJ30AE3 vs MXSMLJ9.0CA
  • MXSMCJ30AE3 vs MXSMLJ9.0AE3
  • MXSMCJ30AE3 vs MXSMLJ9.0A
  • MXSMCJ30AE3 vs MXSMLJ85CAE3
  • MXSMCJ30AE3 vs MXSMLJ85CA
  • MXSMCJ30AE3 vs MXSMLJ85AE3
  • MXSMCJ30AE3 vs MXSMLJ85A
  • MXSMCJ30AE3 vs MXSMLJ8.5CAE3
  • MXSMCJ30AE3 vs MXSMLJ8.5CA
  • MXSMCJ30AE3 vs MXSMLJ8.5AE3
  • MXSMCJ30AE3 vs MXSMLJ8.5A
  • MXSMCJ30AE3 vs MXSMLJ8.0CAE3
  • MXSMCJ30AE3 vs MXSMLJ8.0CA/TR
  • MXSMCJ30AE3 vs MXSMLJ8.0CA
  • MXSMCJ30AE3 vs MXSMLJ8.0AE3
  • MXSMCJ30AE3 vs MXSMLJ8.0A
  • MXSMCJ30AE3 vs MXSMLJ78CAE3
  • MXSMCJ30AE3 vs MXSMLJ78CA
  • MXSMCJ30AE3 vs MXSMLJ78AE3
  • MXSMCJ30AE3 vs MXSMLJ78A
  • MXSMCJ30AE3 vs MXSMLJ75CAE3
  • MXSMCJ30AE3 vs MXSMLJ75CA
  • MXSMCJ30AE3 vs MXSMLJ75AE3
  • MXSMCJ30AE3 vs MXSMLJ75A
  • MXSMCJ30AE3 vs MXSMLJ70CAE3
  • MXSMCJ30AE3 vs MXSMLJ70CA
  • MXSMCJ30AE3 vs MXSMLJ70AE3
  • MXSMCJ30AE3 vs MXSMLJ70A
  • MXSMCJ30AE3 vs MXSMLJ7.5CAE3
  • MXSMCJ30AE3 vs MXSMLJ7.5CA/TR
  • MXSMCJ30AE3 vs MXSMLJ7.5CA
  • MXSMCJ30AE3 vs MXSMLJ7.5AE3
  • MXSMCJ30AE3 vs MXSMLJ7.5A
  • MXSMCJ30AE3 vs MXSMLJ7.0CAE3
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description