☰
MXSMCGLCE24A
MXSMCGLCE24A
Active
Description:  TVS DIODE 24VWM 38.9VC SMCG
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 22720
MXSMCGLCE24A Specification
Specification
Part No
MXSMCGLCE24A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
24V
Voltage - Breakdown (Min)
26.7V
Voltage - Clamping (Max) @ Ipp
38.9V
Current - Peak Pulse (10/1000µs)
39A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
100pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
DO-215AB, SMC Gull Wing
Supplier Device Package
DO-214AB (SMCG)
Unidirectional Channels
-
MXSMCGLCE24A Related Parts
MXSMBG100A
MXSMBG100A
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MXSMBG100AE3
MXSMBG100AE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MXSMBG100CA
MXSMBG100CA
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MXSMBG100CAE3
MXSMBG100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MXSMBG10A
MXSMBG10A
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MXSMBG10AE3
MXSMBG10AE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MXSMBG10CA
MXSMBG10CA
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MXSMBG10CAE3
MXSMBG10CAE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MXSMBG110A
MXSMBG110A
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MXSMBG110AE3
MXSMBG110AE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MXSMBG110CA
MXSMBG110CA
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MXSMBG110CAE3
MXSMBG110CAE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MXSMCGLCE24A Compare Parts
  • MXSMCGLCE24A vs MXSMLJ90CA
  • MXSMCGLCE24A vs MXSMLJ90AE3
  • MXSMCGLCE24A vs MXSMLJ90A
  • MXSMCGLCE24A vs MXSMLJ9.0CAE3/TR
  • MXSMCGLCE24A vs MXSMLJ9.0CAE3
  • MXSMCGLCE24A vs MXSMLJ9.0CA/TR
  • MXSMCGLCE24A vs MXSMLJ9.0CA
  • MXSMCGLCE24A vs MXSMLJ9.0AE3
  • MXSMCGLCE24A vs MXSMLJ9.0A
  • MXSMCGLCE24A vs MXSMLJ85CAE3
  • MXSMCGLCE24A vs MXSMLJ85CA
  • MXSMCGLCE24A vs MXSMLJ85AE3
  • MXSMCGLCE24A vs MXSMLJ85A
  • MXSMCGLCE24A vs MXSMLJ8.5CAE3
  • MXSMCGLCE24A vs MXSMLJ8.5CA
  • MXSMCGLCE24A vs MXSMLJ8.5AE3
  • MXSMCGLCE24A vs MXSMLJ8.5A
  • MXSMCGLCE24A vs MXSMLJ8.0CAE3
  • MXSMCGLCE24A vs MXSMLJ8.0CA/TR
  • MXSMCGLCE24A vs MXSMLJ8.0CA
  • MXSMCGLCE24A vs MXSMLJ8.0AE3
  • MXSMCGLCE24A vs MXSMLJ8.0A
  • MXSMCGLCE24A vs MXSMLJ78CAE3
  • MXSMCGLCE24A vs MXSMLJ78CA
  • MXSMCGLCE24A vs MXSMLJ78AE3
  • MXSMCGLCE24A vs MXSMLJ78A
  • MXSMCGLCE24A vs MXSMLJ75CAE3
  • MXSMCGLCE24A vs MXSMLJ75CA
  • MXSMCGLCE24A vs MXSMLJ75AE3
  • MXSMCGLCE24A vs MXSMLJ75A
  • MXSMCGLCE24A vs MXSMLJ70CAE3
  • MXSMCGLCE24A vs MXSMLJ70CA
  • MXSMCGLCE24A vs MXSMLJ70AE3
  • MXSMCGLCE24A vs MXSMLJ70A
  • MXSMCGLCE24A vs MXSMLJ7.5CAE3
  • MXSMCGLCE24A vs MXSMLJ7.5CA/TR
  • MXSMCGLCE24A vs MXSMLJ7.5CA
  • MXSMCGLCE24A vs MXSMLJ7.5AE3
  • MXSMCGLCE24A vs MXSMLJ7.5A
  • MXSMCGLCE24A vs MXSMLJ7.0CAE3
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description