☰
LC45A/TR
LC45A/TR
Active
Description:  TVS DIODE 45VWM 72.7VC DO202AA
Manufacturer:  Microchip Technology
Datasheet:   LC45A/TR Datasheet
History Price: $37.7702
In Stock: 7920
LC45A/TR Specification
Specification
Part No
LC45A/TR
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
45V
Voltage - Breakdown (Min)
50V
Voltage - Clamping (Max) @ Ipp
72.7V
Current - Peak Pulse (10/1000µs)
20.6A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
100pF @ 1MHz
Operating Temperature
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
DO-13
Mounting Type
DO-13 (DO-202AA)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
LC45A/TR Related Parts
LC40/TR
LC40/TR
Microchip Technology
TVS DIODE 40VWM 71.4VC DO202AA
LC40A/TR
LC40A/TR
Microchip Technology
TVS DIODE 40VWM 64.5VC DO202AA
LC43/TR
LC43/TR
Microchip Technology
TVS DIODE 43VWM 76.7VC DO202AA
LC43A/TR
LC43A/TR
Microchip Technology
TVS DIODE 43VWM 69.4VC DO202AA
LC45/TR
LC45/TR
Microchip Technology
TVS DIODE 45VWM 80.3VC DO202AA
LC48/TR
LC48/TR
Microchip Technology
TVS DIODE 48VWM 85.5VC DO202AA
LC48A/TR
LC48A/TR
Microchip Technology
TVS DIODE 48VWM 77.4VC DO202AA
LC40
LC40
Microchip Technology
TVS DIODE 40VWM 71.4VC DO202AA
LC40A
LC40A
Microchip Technology
TVS DIODE 40VWM 64.5VC DO202AA
LC43
LC43
Microchip Technology
TVS DIODE 43VWM 76.7VC DO202AA
LC43A
LC43A
Microchip Technology
TVS DIODE 43VWM 69.4VC DO202AA
LC45
LC45
Microchip Technology
TVS DIODE 45VWM 80.3VC DO202AA
LC45A/TR Compare Parts
  • LC45A/TR vs LC48/TR
  • LC45A/TR vs LC45/TR
  • LC45A/TR vs LC43A/TR
  • LC45A/TR vs LC43/TR
  • LC45A/TR vs LC40A/TR
  • LC45A/TR vs LC40/TR
  • LC45A/TR vs LC48A
  • LC45A/TR vs LC48
  • LC45A/TR vs LC45A
  • LC45A/TR vs LC45
  • LC45A/TR vs LC43A
  • LC45A/TR vs LC43
  • LC45A/TR vs LC40A
  • LC45A/TR vs LC40
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top