☰
LC40
LC40
Active
Description:  TVS DIODE 40VWM 71.4VC DO202AA
Manufacturer:  Microchip Technology
Datasheet:   LC40 Datasheet
History Price: $37.6203
In Stock: 9680
LC40 Specification
Specification
Part No
LC40
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
40V
Voltage - Breakdown (Min)
44.4V
Voltage - Clamping (Max) @ Ipp
71.4V
Current - Peak Pulse (10/1000µs)
21A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
100pF @ 1MHz
Operating Temperature
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
DO-13
Mounting Type
DO-13 (DO-202AA)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
LC40 Related Parts
LC40/TR
LC40/TR
Microchip Technology
TVS DIODE 40VWM 71.4VC DO202AA
LC40A/TR
LC40A/TR
Microchip Technology
TVS DIODE 40VWM 64.5VC DO202AA
LC43/TR
LC43/TR
Microchip Technology
TVS DIODE 43VWM 76.7VC DO202AA
LC43A/TR
LC43A/TR
Microchip Technology
TVS DIODE 43VWM 69.4VC DO202AA
LC45/TR
LC45/TR
Microchip Technology
TVS DIODE 45VWM 80.3VC DO202AA
LC45A/TR
LC45A/TR
Microchip Technology
TVS DIODE 45VWM 72.7VC DO202AA
LC48/TR
LC48/TR
Microchip Technology
TVS DIODE 48VWM 85.5VC DO202AA
LC48A/TR
LC48A/TR
Microchip Technology
TVS DIODE 48VWM 77.4VC DO202AA
LC40A
LC40A
Microchip Technology
TVS DIODE 40VWM 64.5VC DO202AA
LC43
LC43
Microchip Technology
TVS DIODE 43VWM 76.7VC DO202AA
LC43A
LC43A
Microchip Technology
TVS DIODE 43VWM 69.4VC DO202AA
LC45
LC45
Microchip Technology
TVS DIODE 45VWM 80.3VC DO202AA
LC40 Compare Parts
  • LC40 vs LC48/TR
  • LC40 vs LC45A/TR
  • LC40 vs LC45/TR
  • LC40 vs LC43A/TR
  • LC40 vs LC43/TR
  • LC40 vs LC40A/TR
  • LC40 vs LC40/TR
  • LC40 vs LC48A
  • LC40 vs LC48
  • LC40 vs LC45A
  • LC40 vs LC45
  • LC40 vs LC43A
  • LC40 vs LC43
  • LC40 vs LC40A
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.