☰
LC33A
LC33A
Active
Description:  TVS DIODE 33VWM 53.3VC DO202AA
Manufacturer:  Microchip Technology
Datasheet:   LC33A Datasheet
History Price: $44.6502
In Stock: 30400
LC33A Specification
Specification
Part No
LC33A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
33V
Voltage - Breakdown (Min)
36.7V
Voltage - Clamping (Max) @ Ipp
53.3V
Current - Peak Pulse (10/1000µs)
28.1A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
100pF @ 1MHz
Operating Temperature
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
DO-13
Mounting Type
DO-13 (DO-202AA)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
LC33A Related Parts
LC30/TR
LC30/TR
Microchip Technology
TVS DIODE 30VWM 53.5VC DO202AA
LC30A/TR
LC30A/TR
Microchip Technology
TVS DIODE 30VWM 48.4VC DO202AA
LC33/TR
LC33/TR
Microchip Technology
TVS DIODE 33VWM 58VC DO202AA
LC33A/TR
LC33A/TR
Microchip Technology
TVS DIODE 33VWM 53.3VC DO202AA
LC36/TR
LC36/TR
Microchip Technology
TVS DIODE 36VWM 64.3VC DO202AA
LC36A/TR
LC36A/TR
Microchip Technology
TVS DIODE 36VWM 58.1VC DO202AA
LC30
LC30
Microchip Technology
TVS DIODE 30VWM 53.5VC DO202AA
LC30A
LC30A
Microchip Technology
TVS DIODE 30VWM 48.4VC DO202AA
LC33
LC33
Microchip Technology
TVS DIODE 33VWM 58VC DO202AA
LC36
LC36
Microchip Technology
TVS DIODE 36VWM 64.3VC DO202AA
LC36A
LC36A
Microchip Technology
TVS DIODE 36VWM 58.1VC DO202AA
LC33A Compare Parts
  • LC33A vs LC36/TR
  • LC33A vs LC33A/TR
  • LC33A vs LC33/TR
  • LC33A vs LC30A/TR
  • LC33A vs LC30/TR
  • LC33A vs LC36A
  • LC33A vs LC36
  • LC33A vs LC33
  • LC33A vs LC30A
  • LC33A vs LC30
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller