☰
LC30
LC30
Active
Description:  TVS DIODE 30VWM 53.5VC DO202AA
Manufacturer:  Microchip Technology
Datasheet:   LC30 Datasheet
History Price: $37.6203
In Stock: 48485
LC30 Specification
Specification
Part No
LC30
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
30V
Voltage - Breakdown (Min)
33.3V
Voltage - Clamping (Max) @ Ipp
53.5V
Current - Peak Pulse (10/1000µs)
28A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
100pF @ 1MHz
Operating Temperature
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
DO-13
Mounting Type
DO-13 (DO-202AA)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
LC30 Related Parts
LC30/TR
LC30/TR
Microchip Technology
TVS DIODE 30VWM 53.5VC DO202AA
LC30A/TR
LC30A/TR
Microchip Technology
TVS DIODE 30VWM 48.4VC DO202AA
LC33/TR
LC33/TR
Microchip Technology
TVS DIODE 33VWM 58VC DO202AA
LC33A/TR
LC33A/TR
Microchip Technology
TVS DIODE 33VWM 53.3VC DO202AA
LC36/TR
LC36/TR
Microchip Technology
TVS DIODE 36VWM 64.3VC DO202AA
LC36A/TR
LC36A/TR
Microchip Technology
TVS DIODE 36VWM 58.1VC DO202AA
LC30A
LC30A
Microchip Technology
TVS DIODE 30VWM 48.4VC DO202AA
LC33
LC33
Microchip Technology
TVS DIODE 33VWM 58VC DO202AA
LC33A
LC33A
Microchip Technology
TVS DIODE 33VWM 53.3VC DO202AA
LC36
LC36
Microchip Technology
TVS DIODE 36VWM 64.3VC DO202AA
LC36A
LC36A
Microchip Technology
TVS DIODE 36VWM 58.1VC DO202AA
LC30 Compare Parts
  • LC30 vs LC36/TR
  • LC30 vs LC33A/TR
  • LC30 vs LC33/TR
  • LC30 vs LC30A/TR
  • LC30 vs LC30/TR
  • LC30 vs LC36A
  • LC30 vs LC36
  • LC30 vs LC33A
  • LC30 vs LC33
  • LC30 vs LC30A
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****