TRS6-1/4R
TRS6-1/4R
Active
Description:  600V 6 1/4A 5X13/16 TD FUSE
Manufacturer:  Mersen USA
Datasheet:   TRS6-1/4R Datasheet
History Price: $28.5
In Stock: 5800
TRS6-1/4R Specification
Specification
Part No
TRS6-1/4R
Category
Electrical, Specialty Fuses
Manufacturer
Mersen USA
Series
TRS-R
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge
Current Rating (Amps)
6.25A
Voltage Rating - AC
600 VAC
Response Time
600 VDC
Applications
Slow Blow
Features
Electrical, Industrial
Class
-
Approval Agency
RK5
Operating Temperature
CSA, UL
Breaking Capacity @ Rated Voltage
-
Package / Case
200kA AC, 20kA DC
Size / Dimension
Cartridge, Non-Standard
Voltage Rating - DC
0.827" Dia x 5.000" L (21.00mm x 127.00mm)
TRS6-1/4R PDF Datasheet
TRS6-1/4R Related Parts
TRS100R
TRS100R
Mersen USA
600V 100A 7 7/8X1 5/16 TD
TRS100RID
TRS100RID
Mersen USA
600V 100A TD RK5 FUSE SMARTSPO
TRS10R
TRS10R
Mersen USA
600V 10A 5X13/16 TD FUSE
TRS10RID
TRS10RID
Mersen USA
600V 10A TD RK5 FUSE SMARTSPOT
TRS1-1/4R
TRS1-1/4R
Mersen USA
600V 1 1/4A 5X13/16 TD FUSE
TRS110R
TRS110R
Mersen USA
600V 110A 9 5/8X1 13/16 T
TRS125R
TRS125R
Mersen USA
600V 125A 9 5/8X1 13/16 T
TRS125RID
TRS125RID
Mersen USA
600V 125A TD RK5 FUSE SMARTSPO
TRS12R
TRS12R
Mersen USA
600V 12A 5X13/16 TD FUSE
TRS150R
TRS150R
Mersen USA
600V 150A 9 5/8X1 13/16 T
TRS150RID
TRS150RID
Mersen USA
600V 150A TD RK5 FUSE SMARTSPO
TRS15R
TRS15R
Mersen USA
600V 15A 5X13/16 TD FUSE
TRS6-1/4R Compare Parts
  • TRS6-1/4R vs TRS90RID
  • TRS6-1/4R vs TRS90R
  • TRS6-1/4R vs TRS8R
  • TRS6-1/4R vs TRS80RID
  • TRS6-1/4R vs TRS80R
  • TRS6-1/4R vs TRS7R
  • TRS6-1/4R vs TRS75R
  • TRS6-1/4R vs TRS70RID
  • TRS6-1/4R vs TRS70R
  • TRS6-1/4R vs TRS6R
  • TRS6-1/4R vs TRS60RID
  • TRS6-1/4R vs TRS60R
  • TRS6-1/4R vs TRS600RID
  • TRS6-1/4R vs TRS600R
  • TRS6-1/4R vs TRS5R
  • TRS6-1/4R vs TRS5-6/10R
  • TRS6-1/4R vs TRS50RID
  • TRS6-1/4R vs TRS50R
  • TRS6-1/4R vs TRS500R
  • TRS6-1/4R vs TRS4R
  • TRS6-1/4R vs TRS45RID
  • TRS6-1/4R vs TRS45R
  • TRS6-1/4R vs TRS450R
  • TRS6-1/4R vs TRS4-1/2R
  • TRS6-1/4R vs TRS40RID
  • TRS6-1/4R vs TRS40R
  • TRS6-1/4R vs TRS400RID
  • TRS6-1/4R vs TRS400R
  • TRS6-1/4R vs TRS3R
  • TRS6-1/4R vs TRS35RID
  • TRS6-1/4R vs TRS35R
  • TRS6-1/4R vs TRS350R
  • TRS6-1/4R vs TRS3-2/10R
  • TRS6-1/4R vs TRS3-1/2R
  • TRS6-1/4R vs TRS30RID
  • TRS6-1/4R vs TRS30R
  • TRS6-1/4R vs TRS300RID
  • TRS6-1/4R vs TRS300R
  • TRS6-1/4R vs TRS2R
  • TRS6-1/4R vs TRS2-8/10R
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Noor de Vos
    Netherlands
    5 stars
    2026-04-27 05:14
    very fast delivery
    TANX
    Emily Rivera
    United States
    5 stars
    2026-04-26 21:41
    Good chips at a bargain price. Great place to buy inexpensive electronics parts from ad long ad you're not in a hurry to get them. Shipping from China is slowwwww.
    Fernando José
    Spain
    5 stars
    2026-04-26 20:15
    Correct article, corresponds to the description of the advertisement, made the measurements to the component, these are correct.
    Nancy Perez
    United States
    5 stars
    2026-04-26 17:39
    Product arrived as AD.
    Gabriela
    Spain
    5 stars
    2026-04-26 12:07
    All right, I haven't been able to prove them yet, but I guess they worked fine. Fast shipping
    Radosław Kaczor
    Poland
    5 stars
    2026-04-26 10:50
    Very fast delivery. Goods comply with the order. I recommend the seller.