TRS100R
TRS100R
Active
Description:  600V 100A 7 7/8X1 5/16 TD
Manufacturer:  Mersen USA
Datasheet:   TRS100R Datasheet
History Price: $83.93
In Stock: 30370
TRS100R Specification
Specification
Part No
TRS100R
Category
Electrical, Specialty Fuses
Manufacturer
Mersen USA
Series
TRS-R
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge
Current Rating (Amps)
100A
Voltage Rating - AC
600 VAC
Response Time
600 VDC
Applications
Slow Blow
Features
Electrical, Industrial
Class
Indicating
Approval Agency
RK5
Operating Temperature
CSA, UL
Breaking Capacity @ Rated Voltage
-
Package / Case
200kA AC, 100kA DC
Size / Dimension
Cylindrical, Blade Terminals
Voltage Rating - DC
1.339" Dia x 7.874" L (34.00mm x 200.00mm)
TRS100R PDF Datasheet
TRS100R Related Parts
TRS100RID
TRS100RID
Mersen USA
600V 100A TD RK5 FUSE SMARTSPO
TRS10R
TRS10R
Mersen USA
600V 10A 5X13/16 TD FUSE
TRS10RID
TRS10RID
Mersen USA
600V 10A TD RK5 FUSE SMARTSPOT
TRS1-1/4R
TRS1-1/4R
Mersen USA
600V 1 1/4A 5X13/16 TD FUSE
TRS110R
TRS110R
Mersen USA
600V 110A 9 5/8X1 13/16 T
TRS125R
TRS125R
Mersen USA
600V 125A 9 5/8X1 13/16 T
TRS125RID
TRS125RID
Mersen USA
600V 125A TD RK5 FUSE SMARTSPO
TRS12R
TRS12R
Mersen USA
600V 12A 5X13/16 TD FUSE
TRS150R
TRS150R
Mersen USA
600V 150A 9 5/8X1 13/16 T
TRS150RID
TRS150RID
Mersen USA
600V 150A TD RK5 FUSE SMARTSPO
TRS15R
TRS15R
Mersen USA
600V 15A 5X13/16 TD FUSE
TRS15RID
TRS15RID
Mersen USA
600V 15A TD RK5 FUSE SMARTSPOT
TRS100R Compare Parts
  • TRS100R vs TRS90RID
  • TRS100R vs TRS90R
  • TRS100R vs TRS8R
  • TRS100R vs TRS80RID
  • TRS100R vs TRS80R
  • TRS100R vs TRS7R
  • TRS100R vs TRS75R
  • TRS100R vs TRS70RID
  • TRS100R vs TRS70R
  • TRS100R vs TRS6R
  • TRS100R vs TRS6-1/4R
  • TRS100R vs TRS60RID
  • TRS100R vs TRS60R
  • TRS100R vs TRS600RID
  • TRS100R vs TRS600R
  • TRS100R vs TRS5R
  • TRS100R vs TRS5-6/10R
  • TRS100R vs TRS50RID
  • TRS100R vs TRS50R
  • TRS100R vs TRS500R
  • TRS100R vs TRS4R
  • TRS100R vs TRS45RID
  • TRS100R vs TRS45R
  • TRS100R vs TRS450R
  • TRS100R vs TRS4-1/2R
  • TRS100R vs TRS40RID
  • TRS100R vs TRS40R
  • TRS100R vs TRS400RID
  • TRS100R vs TRS400R
  • TRS100R vs TRS3R
  • TRS100R vs TRS35RID
  • TRS100R vs TRS35R
  • TRS100R vs TRS350R
  • TRS100R vs TRS3-2/10R
  • TRS100R vs TRS3-1/2R
  • TRS100R vs TRS30RID
  • TRS100R vs TRS30R
  • TRS100R vs TRS300RID
  • TRS100R vs TRS300R
  • TRS100R vs TRS2R
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied.
    Triac,s are orinal really from NXP factory.
    This is very good seller.
    Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested