TRS100R
TRS100R
Active
Description:  600V 100A 7 7/8X1 5/16 TD
Manufacturer:  Mersen USA
Datasheet:   TRS100R Datasheet
History Price: $83.93
In Stock: 30370
TRS100R vs TRS60R
Part No
Manufacturer
Series
TRS-R
TRS-R
Packaging
Box
Box
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
100A
60A
Voltage Rating - AC
600 VAC
600 VAC
Response Time
600 VDC
300 VDC
Applications
Slow Blow
Slow Blow
Features
Electrical, Industrial
Electrical, Industrial
Class
Indicating
Indicating
Approval Agency
RK5
RK5
Operating Temperature
CSA, UL
CSA, UL
Breaking Capacity @ Rated Voltage
-
-
Package / Case
200kA AC, 100kA DC
200kA AC, 20kA DC
Size / Dimension
Cylindrical, Blade Terminals
Cartridge, Non-Standard
Voltage Rating - DC
1.339" Dia x 7.874" L (34.00mm x 200.00mm)
1.063" Dia x 5.472" L (27.00mm x 139.00mm)