ESD0801PB
ESD0801PB
Active
Description:  TVS DIODE 5VWM 9.5VC DFN1006
Manufacturer:  MDD
Datasheet:   ESD0801PB Datasheet
History Price: $0.0485
In Stock: 21800
ESD0801PB Specification
Specification
Part No
ESD0801PB
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
MDD
Series
DFN1006
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
5V (Max)
Voltage - Breakdown (Min)
5.6V
Voltage - Clamping (Max) @ Ipp
-
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
Power - Peak Pulse
60W
Power Line Protection
Yes
Applications
General Purpose
Capacitance @ Frequency
15pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
DFN1006
Supplier Device Package
DFN1006
Unidirectional Channels
-
ESD0801PB PDF Datasheet
ESD0801PB Related Parts
ESD0502BA
ESD0502BA
Diotec Semiconductor
IC
ESD051-1BF4
ESD051-1BF4
STMicroelectronics
TVS DIODE 5VWM 11VC ST0201
ESD051-1F4
ESD051-1F4
STMicroelectronics
TVS DIODE 5.5VWM 9VC ST0201
ESD0512LB-TP
ESD0512LB-TP
Micro Commercial Components
TVS DIODE 5VWM 20VC DFN1006-2
ESD0514PD-TP
ESD0514PD-TP
Micro Commercial Components
TVS DIODE 5VWM 12VC DFN0808-4
ESD0521Z
ESD0521Z
Diotec Semiconductor
TVS, 6.00V, 28W
ESD0541Z
ESD0541Z
Diotec Semiconductor
TVS, 6.00V-9.50V, 25W
ESD0551P1-TP
ESD0551P1-TP
Micro Commercial Components
Interface
ESD0561P1-TP
ESD0561P1-TP
Micro Commercial Components
DIODE ESD PROTECTION
ESD0571P6-TP
ESD0571P6-TP
Micro Commercial Components
DIODE ESD PROTECTION DFN1610-2
ESD0751P6-TP
ESD0751P6-TP
Micro Commercial Components
ESD,7V,DFN1610-2
ESD0771P6-TP
ESD0771P6-TP
Micro Commercial Components
Interface
ESD0801PB Compare Parts
  • ESD0801PB vs ESDZV5HS-1BF4
  • ESD0801PB vs ESDZV5H-1BU2
  • ESD0801PB vs ESDZV5-1BU2
  • ESD0801PB vs ESDZV5-1BF4
  • ESD0801PB vs ESDZV18-1BF4TK
  • ESD0801PB vs ESDZV18-1BF4
  • ESD0801PB vs ESDZL5-1F4
  • ESD0801PB vs ESDUSLC5V0AE2-TP
  • ESD0801PB vs ESDULC8V0LB-TP
  • ESD0801PB vs ESDULC8V0LBHE3-TP
  • ESD0801PB vs ESDULC5V0PUBWFHE3-TP
  • ESD0801PB vs ESDULC5V0M5-TP
  • ESD0801PB vs ESDULC5V0LB-TP
  • ESD0801PB vs ESDULC5V0LBHE3-TP
  • ESD0801PB vs ESDULC5V0AE2-TP
  • ESD0801PB vs ESDULC3V6AE2-TP
  • ESD0801PB vs ESDULC3V3LBHE3-TP
  • ESD0801PB vs ESDULC1610LB-TP
  • ESD0801PB vs ESDULC12VD3B-TP
  • ESD0801PB vs ESDU5V0T5-TP
  • ESD0801PB vs ESDU5V0M5-TP
  • ESD0801PB vs ESDU5V0H4-TP
  • ESD0801PB vs ESDU5V0C2-TP
  • ESD0801PB vs ESDU5V0AE1-TP
  • ESD0801PB vs ESDU401-1BF4
  • ESD0801PB vs ESDU3121MXT5G
  • ESD0801PB vs ESDU1052FCT5G
  • ESD0801PB vs ESDSLC8V0D3B-TP
  • ESD0801PB vs ESDSLC5V0T2-TP
  • ESD0801PB vs ESDSLC5V0L-TP
  • ESD0801PB vs ESDSLC5V0LTB-TP
  • ESD0801PB vs ESDSLC5V0LP-TP
  • ESD0801PB vs ESDSLC5V0LPB-TP
  • ESD0801PB vs ESDSLC5V0LB-TP-HF
  • ESD0801PB vs ESDSLC5V0LB-TP
  • ESD0801PB vs ESDSLC5V0LBHE3-TP
  • ESD0801PB vs ESDSLC5V0L2B-TP
  • ESD0801PB vs ESDSLC5V0D9B-TP
  • ESD0801PB vs ESDSLC5V0D5-TP
  • ESD0801PB vs ESDSLC5V0D3B-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 74 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you