Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V (Max)
8V (Max)
Voltage - Breakdown (Min)
5.6V
9.5V
Voltage - Clamping (Max) @ Ipp
-
26V
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
3.5A (8/20?s)
Power - Peak Pulse
60W
90W
Power Line Protection
Yes
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
15pF @ 1MHz
0.3pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Qualification
-
0402 (1006 Metric)
Mounting Type
Surface Mount
2-DFN1006
Supplier Device Package
DFN1006
-
Unidirectional Channels
-
-