3KP100A
3KP100A
Obsolete
Description:  TVS DIODE 100VWM 162VC P600
Manufacturer:  Littelfuse Inc
Datasheet:   3KP100A Datasheet
History Price: Obsolete
In Stock: 13500
3KP100A Specification
Specification
Part No
3KP100A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
3KP
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
100V
Voltage - Breakdown (Min)
111V
Voltage - Clamping (Max) @ Ipp
162V
Current - Peak Pulse (10/1000µs)
18.5A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Through Hole
Package / Case
P600, Axial
Supplier Device Package
P600
Unidirectional Channels
-
3KP100A PDF Datasheet
3KP100A Related Parts
3KP10
3KP10
Littelfuse Inc
TVS DIODE 10VWM 17.85VC P600
3KP100
3KP100
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
3KP100A/B
3KP100A/B
YAGEO
TVS P600 100V 162V BOX
3KP100A/TR13
3KP100A/TR13
YAGEO
TVS P600 100V 162V 13"
3KP100A_R2_00001
3KP100A_R2_00001
Panjit International
SURFACE MOUNT TRANSIENT VOLTAGE
3KP100A-AT/B
3KP100A-AT/B
YAGEO
TVS P600 100V 162V AUTO BOX
3KP100A-AT/TR13
3KP100A-AT/TR13
YAGEO
TVS P600 100V 162V AUTO
3KP100A-B
3KP100A-B
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
3KP100A-TP
3KP100A-TP
Micro Commercial Components
Interface
3KP100-B
3KP100-B
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
3KP100C
3KP100C
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
3KP100CA
3KP100CA
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
3KP100A Compare Parts
  • 3KP100A vs 3KP90CA-TP
  • 3KP100A vs 3KP90CA-B
  • 3KP100A vs 3KP90CA-AT/TR13
  • 3KP100A vs 3KP90CA-AT/B
  • 3KP100A vs 3KP90CA_R2_00001
  • 3KP100A vs 3KP90CA/TR13
  • 3KP100A vs 3KP90CA/B
  • 3KP100A vs 3KP90CA
  • 3KP100A vs 3KP90C
  • 3KP100A vs 3KP90-B
  • 3KP100A vs 3KP90A-TP
  • 3KP100A vs 3KP90A-B
  • 3KP100A vs 3KP90A-AT/TR13
  • 3KP100A vs 3KP90A-AT/B
  • 3KP100A vs 3KP90A_R2_00001
  • 3KP100A vs 3KP90A/TR13
  • 3KP100A vs 3KP90A/B
  • 3KP100A vs 3KP90A
  • 3KP100A vs 3KP90
  • 3KP100A vs 3KP9.0C-B
  • 3KP100A vs 3KP9.0CA-TP
  • 3KP100A vs 3KP9.0CA-B
  • 3KP100A vs 3KP9.0CA-AT/TR13
  • 3KP100A vs 3KP9.0CA-AT/B
  • 3KP100A vs 3KP9.0CA_R2_00001
  • 3KP100A vs 3KP9.0CA/TR13
  • 3KP100A vs 3KP9.0CA/B
  • 3KP100A vs 3KP9.0CA
  • 3KP100A vs 3KP9.0C
  • 3KP100A vs 3KP9.0-B
  • 3KP100A vs 3KP9.0A-TP
  • 3KP100A vs 3KP9.0A-B
  • 3KP100A vs 3KP9.0A-AT/TR13
  • 3KP100A vs 3KP9.0A-AT/B
  • 3KP100A vs 3KP9.0A_R2_00001
  • 3KP100A vs 3KP9.0A/TR13
  • 3KP100A vs 3KP9.0A/B
  • 3KP100A vs 3KP9.0A
  • 3KP100A vs 3KP9.0
  • 3KP100A vs 3KP85C-B
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store