3KP100A
3KP100A
Obsolete
Description:  TVS DIODE 100VWM 162VC P600
Manufacturer:  Littelfuse Inc
Datasheet:   3KP100A Datasheet
History Price: Obsolete
In Stock: 13500
3KP100A vs 3KP9.0CA
Part No
Series
3KP
3KP
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
100V
9V
Voltage - Breakdown (Min)
111V
10V
Voltage - Clamping (Max) @ Ipp
162V
15.4V
Current - Peak Pulse (10/1000µs)
18.5A
194.8A
Power - Peak Pulse
3000W (3kW)
3000W (3kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
-
Through Hole
Qualification
-
P600, Axial
Mounting Type
Through Hole
P600
Package / Case
P600, Axial
-
Supplier Device Package
P600
-
Unidirectional Channels
-
-