0402L010SLYR
0402L010SLYR
Obsolete
Description:  PTC RESET FUSE 6V 100MA 0402
Manufacturer:  Littelfuse Inc
History Price: $1.09242
In Stock: 37490
0402L010SLYR Specification
Specification
Part No
0402L010SLYR
Category
PTC Resettable Fuses
Manufacturer
Littelfuse Inc
Series
LoRho Surface Mount
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymeric
Voltage - Max
6V
Current - Hold (Ih) (Max)
100 mA
Current - Trip (It)
300 mA
Current - Max
40 A
Time to Trip
1 s
Resistance - Initial (Ri) (Min)
150 mOhms
Resistance - Post Trip (R1) (Max)
2 Ohms
Operating Temperature
-40℃ ~ 85℃
Ratings
-
Mounting Type
Surface Mount
Package / Case
0402 (1005 Metric), Concave
Size / Dimension
0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max)
-
Thickness (Max)
0.024" (0.60mm)
Lead Spacing
-
Grade
-
0402L010SLYR Related Parts
0402L005KR
0402L005KR
Littelfuse Inc
PTC 9V POLYFUSE SMT 0402 .05A
0402L010SLKR
0402L010SLKR
Littelfuse Inc
PTC RESET FUSE 6V 100MA 0402
0402L020SLKR
0402L020SLKR
Littelfuse Inc
PTC RESET FUSE 6V 200MA 0402
0402L035SLKR
0402L035SLKR
Littelfuse Inc
PTC RESET FUSE 6V 350MA 0402
0402L035SLYR
0402L035SLYR
Littelfuse Inc
PTC RESET FUSE 6V 350MA 0402
0402L050SLKR
0402L050SLKR
Littelfuse Inc
PTC RESET FUSE 6V 500MA 0402
0402L050SLYR
0402L050SLYR
Littelfuse Inc
PTC RESET FUSE 6V 500MA 0402
0402L075SLKR
0402L075SLKR
Littelfuse Inc
PTC 6V POLYFUSE SMT 0402 SL 0.75
0402L100SLKR
0402L100SLKR
Littelfuse Inc
PTC RESET FUSE 1.0A 6V 0402
0402L010SLYR Compare Parts
  • 0402L010SLYR vs 0402L075SLKR
  • 0402L010SLYR vs 0402L050SLYR
  • 0402L010SLYR vs 0402L050SLKR
  • 0402L010SLYR vs 0402L035SLYR
  • 0402L010SLYR vs 0402L035SLKR
  • 0402L010SLYR vs 0402L020SLKR
  • 0402L010SLYR vs 0402L010SLKR
  • 0402L010SLYR vs 0402L005KR
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.