0402L005KR
0402L005KR
Active
Description:  PTC 9V POLYFUSE SMT 0402 .05A
Manufacturer:  Littelfuse Inc
Datasheet:   0402L005KR Datasheet
History Price: $2.8
In Stock: 22400
0402L005KR Specification
Specification
Part No
0402L005KR
Category
PTC Resettable Fuses
Manufacturer
Littelfuse Inc
Series
POLY-FUSE?, LoRho
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymeric
Voltage - Max
9V
Current - Hold (Ih) (Max)
50 mA
Current - Trip (It)
200 mA
Current - Max
40 A
Time to Trip
1.5 s
Resistance - Initial (Ri) (Min)
1.5 Ohms
Resistance - Post Trip (R1) (Max)
20 Ohms
Operating Temperature
-40℃ ~ 85℃
Ratings
-
Mounting Type
Surface Mount
Package / Case
0402 (1005 Metric), Concave
Size / Dimension
0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max)
-
Thickness (Max)
0.024" (0.60mm)
Lead Spacing
-
Grade
-
0402L005KR Related Parts
0402L010SLKR
0402L010SLKR
Littelfuse Inc
PTC RESET FUSE 6V 100MA 0402
0402L010SLYR
0402L010SLYR
Littelfuse Inc
PTC RESET FUSE 6V 100MA 0402
0402L020SLKR
0402L020SLKR
Littelfuse Inc
PTC RESET FUSE 6V 200MA 0402
0402L035SLKR
0402L035SLKR
Littelfuse Inc
PTC RESET FUSE 6V 350MA 0402
0402L035SLYR
0402L035SLYR
Littelfuse Inc
PTC RESET FUSE 6V 350MA 0402
0402L050SLKR
0402L050SLKR
Littelfuse Inc
PTC RESET FUSE 6V 500MA 0402
0402L050SLYR
0402L050SLYR
Littelfuse Inc
PTC RESET FUSE 6V 500MA 0402
0402L075SLKR
0402L075SLKR
Littelfuse Inc
PTC 6V POLYFUSE SMT 0402 SL 0.75
0402L100SLKR
0402L100SLKR
Littelfuse Inc
PTC RESET FUSE 1.0A 6V 0402
0402L005KR Compare Parts
  • 0402L005KR vs 0402L075SLKR
  • 0402L005KR vs 0402L050SLYR
  • 0402L005KR vs 0402L050SLKR
  • 0402L005KR vs 0402L035SLYR
  • 0402L005KR vs 0402L035SLKR
  • 0402L005KR vs 0402L020SLKR
  • 0402L005KR vs 0402L010SLYR
  • 0402L005KR vs 0402L010SLKR
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.