☰
3574
3574
Active
Description:  FUSE BLOCK CARTRIDGE 30A SMD
Manufacturer:  Keystone Electronics
Datasheet:   3574 Datasheet
History Price: $3.232
In Stock: 36695
3574 Specification
Specification
Part No
3574
Category
Fuseholders
Manufacturer
Keystone Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Fuse Size
0.394" Dia x 1.496" L (10mm x 38mm)
For Use With/Related Products
30 A
Fuse Type
5AG, 13/32" x 1-1/2" (Midget)
Fuseholder Type
Cartridge
Voltage
Block
Orientation
1
Termination Style
-
Contact Material
-
Contact Finish
SMD (SMT) Tab
Current Rating (Amps)
Brass
Number of Circuits
Tin
3574 PDF Datasheet
3574 Related Parts
3570
3570
Keystone Electronics
FUSE CLIP CART 15A CHASS MNT
3573
3573
Keystone Electronics
FUSE CLIP BLADE PCB
3576
3576
Keystone Electronics
FUSE BLOCK CARTRIDGE 30A PCB
3577
3577
Keystone Electronics
UNIVERSAL CLIP BOTTOM ENTRY
3573-R
3573-R
Keystone Electronics
LOW INSERTION STANDARD AUTO FUSE
3571
3571
Eaton Bussmann
BUSS FUSEBLOCK
3575
3575
Eaton Bussmann
BUSS FUSEBLOCK
3576
3576
Eaton Bussmann
BUSS FUSEBLOCK
3578
3578
Eaton Bussmann
FUSE BLOCK BOLT DOWN CHASSIS MNT
3574 Compare Parts
  • 3574 vs 3577
  • 3574 vs 3576
  • 3574 vs 3573
  • 3574 vs 3570
  • 3574 vs 3578
  • 3574 vs 3576
  • 3574 vs 3575
  • 3574 vs 3571
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top