☰
3573
3573
Active
Description:  FUSE CLIP BLADE PCB
Manufacturer:  Keystone Electronics
Datasheet:   3573 Datasheet
History Price: $0.24
In Stock: 44560
3573 Specification
Specification
Part No
3573
Category
Fuseholders
Manufacturer
Keystone Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
-
For Use With/Related Products
30 A
Fuse Type
ATC, ATO
Fuseholder Type
Blade
Voltage
Clip
Orientation
1
Termination Style
500V
Contact Material
Vertical
Contact Finish
PC Pin
Current Rating (Amps)
Brass
Number of Circuits
Tin
3573 PDF Datasheet
3573 Related Parts
3570
3570
Keystone Electronics
FUSE CLIP CART 15A CHASS MNT
3574
3574
Keystone Electronics
FUSE BLOCK CARTRIDGE 30A SMD
3576
3576
Keystone Electronics
FUSE BLOCK CARTRIDGE 30A PCB
3577
3577
Keystone Electronics
UNIVERSAL CLIP BOTTOM ENTRY
3573-R
3573-R
Keystone Electronics
LOW INSERTION STANDARD AUTO FUSE
3571
3571
Eaton Bussmann
BUSS FUSEBLOCK
3575
3575
Eaton Bussmann
BUSS FUSEBLOCK
3576
3576
Eaton Bussmann
BUSS FUSEBLOCK
3578
3578
Eaton Bussmann
FUSE BLOCK BOLT DOWN CHASSIS MNT
3573 Compare Parts
  • 3573 vs 3577
  • 3573 vs 3576
  • 3573 vs 3574
  • 3573 vs 3570
  • 3573 vs 3578
  • 3573 vs 3576
  • 3573 vs 3575
  • 3573 vs 3571
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top