☰
3567
3567
Active
Description:  FUSE CLIP CART 15A CHASS MNT
Manufacturer:  Keystone Electronics
Datasheet:   3567 Datasheet
History Price: $0.37
In Stock: 6340
3567 Specification
Specification
Part No
3567
Category
Fuseholders
Manufacturer
Keystone Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Fuse Size
0.25" Dia (6.35mm)
For Use With/Related Products
15 A
Fuse Type
1/4" Dia Fuses
Fuseholder Type
Cartridge
Voltage
Clip
Orientation
1
Termination Style
-
Contact Material
-
Contact Finish
-
Current Rating (Amps)
Brass
Number of Circuits
Nickel
3567 PDF Datasheet
3567 Related Parts
3560
3560
Keystone Electronics
FUSE HOLDER BLADE 20A PCB
3561
3561
Keystone Electronics
FUSE CLIP CART 10A CHASS MNT
3562
3562
Keystone Electronics
FUSE CLIP CARTRIDGE 15A PCB
3563
3563
Keystone Electronics
FUSE CLIP BLADE 500V 15A SMD
3564
3564
Keystone Electronics
FUSE CLIP BLADE 500V 15A PCB
3565
3565
Keystone Electronics
FUSE CLIP CART 15A CHASS MNT
3566
3566
Keystone Electronics
FUSE CLIP CARTRIDGE 30A PCB
3568
3568
Keystone Electronics
FUSE HOLDER BLADE 500V 30A PCB
3569
3569
Keystone Electronics
FUSE CLIP BLADE 500V 15A SMD
3561KTR
3561KTR
Keystone Electronics
FUSE CLIP ON TAPE AND REEL
3561TR
3561TR
Keystone Electronics
FUSE CLIP CART 10A CHASS MNT
3563KTR
3563KTR
Keystone Electronics
FUSE CLIP BLADE 500V 15A SMD REE
3567 Compare Parts
  • 3567 vs 3568-20
  • 3567 vs 3568-15
  • 3567 vs 3563TR
  • 3567 vs 3563KTR
  • 3567 vs 3561TR
  • 3567 vs 3561KTR
  • 3567 vs 3569
  • 3567 vs 3568
  • 3567 vs 3566
  • 3567 vs 3565
  • 3567 vs 3564
  • 3567 vs 3563
  • 3567 vs 3562
  • 3567 vs 3561
  • 3567 vs 3560
  • 3567 vs 3562BS
  • 3567 vs 3569
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!