☰
3563
3563
Active
Description:  FUSE CLIP BLADE 500V 15A SMD
Manufacturer:  Keystone Electronics
Datasheet:   3563 Datasheet
History Price: $0.33
In Stock: 45760
3563 Specification
Specification
Part No
3563
Category
Fuseholders
Manufacturer
Keystone Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Fuse Size
-
For Use With/Related Products
15 A
Fuse Type
Miniature (ATM)
Fuseholder Type
Blade
Voltage
Clip
Orientation
1
Termination Style
500V
Contact Material
-
Contact Finish
Gull Wing
Current Rating (Amps)
Brass
Number of Circuits
Tin
3563 PDF Datasheet
3563 Related Parts
3560
3560
Keystone Electronics
FUSE HOLDER BLADE 20A PCB
3561
3561
Keystone Electronics
FUSE CLIP CART 10A CHASS MNT
3562
3562
Keystone Electronics
FUSE CLIP CARTRIDGE 15A PCB
3564
3564
Keystone Electronics
FUSE CLIP BLADE 500V 15A PCB
3565
3565
Keystone Electronics
FUSE CLIP CART 15A CHASS MNT
3566
3566
Keystone Electronics
FUSE CLIP CARTRIDGE 30A PCB
3567
3567
Keystone Electronics
FUSE CLIP CART 15A CHASS MNT
3568
3568
Keystone Electronics
FUSE HOLDER BLADE 500V 30A PCB
3569
3569
Keystone Electronics
FUSE CLIP BLADE 500V 15A SMD
3561KTR
3561KTR
Keystone Electronics
FUSE CLIP ON TAPE AND REEL
3561TR
3561TR
Keystone Electronics
FUSE CLIP CART 10A CHASS MNT
3563KTR
3563KTR
Keystone Electronics
FUSE CLIP BLADE 500V 15A SMD REE
3563 Compare Parts
  • 3563 vs 3568-20
  • 3563 vs 3568-15
  • 3563 vs 3563TR
  • 3563 vs 3563KTR
  • 3563 vs 3561TR
  • 3563 vs 3561KTR
  • 3563 vs 3569
  • 3563 vs 3568
  • 3563 vs 3567
  • 3563 vs 3566
  • 3563 vs 3565
  • 3563 vs 3564
  • 3563 vs 3562
  • 3563 vs 3561
  • 3563 vs 3560
  • 3563 vs 3562BS
  • 3563 vs 3569
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!