☰
3521
3521
Active
Description:  FUSE CLIP CARTRIDGE 15A PCB
Manufacturer:  Keystone Electronics
Datasheet:   3521 Datasheet
History Price: $0.28
In Stock: 2590
3521 Specification
Specification
Part No
3521
Category
Fuseholders
Manufacturer
Keystone Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
0.197" Dia (5mm)
For Use With/Related Products
15 A
Fuse Type
5mm Dia Fuses
Fuseholder Type
Cartridge
Voltage
Clip
Orientation
1
Termination Style
-
Contact Material
Horizontal
Contact Finish
PC Pin
Current Rating (Amps)
Brass
Number of Circuits
Tin
3521 PDF Datasheet
3521 Related Parts
3522
3522
Littelfuse Inc
FUSE CLIP BLADE
35222
35222
Littelfuse Inc
FUSE HOLDER BLADE
3520
3520
Keystone Electronics
FUSE CLIP CARTRIDGE 6.3A PCB
3522
3522
Keystone Electronics
FUSE CLIP BLADE 500V 30A PCB
3523
3523
Keystone Electronics
FUSE BLOCK CART 250V 15A CHASSIS
3526
3526
Keystone Electronics
FUSE BLOK CARTRIDGE 500V 15A PCB
3527
3527
Keystone Electronics
FUSE BLOCK CART 250V 6.3A PCB
3529
3529
Keystone Electronics
FUSE CLIP CARTRIDGE 15A PCB
3520
3520
Eaton Bussmann
BUSS FUSEBLOCK
3524
3524
Keystone Electronics
FUSE BLOCK CART 500V 15A CHASSIS
3529
3529
Eaton Bussmann
BUSS FUSEBLOCK
3521 Compare Parts
  • 3521 vs 3522
  • 3521 vs 3529
  • 3521 vs 3527
  • 3521 vs 3526
  • 3521 vs 3523
  • 3521 vs 3522
  • 3521 vs 3520
  • 3521 vs 3529
  • 3521 vs 3524
  • 3521 vs 3520
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much