☰
3522
3522
Obsolete
Description:  FUSE CLIP BLADE
Manufacturer:  Littelfuse Inc
Datasheet:   3522 Datasheet
History Price: $0.11514
In Stock: 25740
3522 Specification
Specification
Part No
3522
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Fuse Size
0.75" L x 0.2" W (19.1mm x 5.1mm)
For Use With/Related Products
-
Fuse Type
ATC, ATO
Fuseholder Type
Blade
Voltage
-
Orientation
-
Termination Style
-
Contact Material
-
Contact Finish
-
Current Rating (Amps)
-
Number of Circuits
-
3522 Related Parts
35222
35222
Littelfuse Inc
FUSE HOLDER BLADE
3520
3520
Keystone Electronics
FUSE CLIP CARTRIDGE 6.3A PCB
3521
3521
Keystone Electronics
FUSE CLIP CARTRIDGE 15A PCB
3523
3523
Keystone Electronics
FUSE BLOCK CART 250V 15A CHASSIS
3526
3526
Keystone Electronics
FUSE BLOK CARTRIDGE 500V 15A PCB
3527
3527
Keystone Electronics
FUSE BLOCK CART 250V 6.3A PCB
3529
3529
Keystone Electronics
FUSE CLIP CARTRIDGE 15A PCB
3520
3520
Eaton Bussmann
BUSS FUSEBLOCK
3521
3521
Eaton Bussmann
BUSS FUSEBLOCK
3524
3524
Keystone Electronics
FUSE BLOCK CART 500V 15A CHASSIS
3529
3529
Eaton Bussmann
BUSS FUSEBLOCK
3522 Compare Parts
  • 3522 vs 3529
  • 3522 vs 3527
  • 3522 vs 3526
  • 3522 vs 3523
  • 3522 vs 3521
  • 3522 vs 3520
  • 3522 vs 3529
  • 3522 vs 3524
  • 3522 vs 3521
  • 3522 vs 3520
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much