FSMD025-1206-R
FSMD025-1206-R
Active
Description:  RESETTABLE FUSE - SMD, 1206 SIZE
Manufacturer:  Fuzetec Technology
History Price: $0.18
In Stock: 41710
FSMD025-1206-R Specification
Specification
Part No
FSMD025-1206-R
Category
PTC Resettable Fuses
Manufacturer
Fuzetec Technology
Series
FSMD1206
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Voltage - Max
16V
Current - Hold (Ih) (Max)
250 mA
Current - Trip (It)
500 mA
Current - Max
100 A
Time to Trip
80 ms
Resistance - Initial (Ri) (Min)
550 mOhms
Resistance - Post Trip (R1) (Max)
2.3 Ohms
Operating Temperature
-40℃ ~ 85℃
Ratings
-
Mounting Type
Surface Mount
Package / Case
1206 (3216 Metric), Concave
Size / Dimension
0.128" L x 0.065" W (3.25mm x 1.65mm)
Height - Seated (Max)
-
Thickness (Max)
0.030" (0.75mm)
Lead Spacing
-
Grade
-
FSMD025-1206-R PDF Datasheet
FSMD025-1206-R Related Parts
FSMD005-1206-R
FSMD005-1206-R
Fuzetec Technology
RESETTABLE FUSE - SMD, 1206 SIZE
FSMD010-0805-R
FSMD010-0805-R
Fuzetec Technology
RESETTABLE FUSE - SMD, 0805 SIZE
FSMD010-1206-R
FSMD010-1206-R
Fuzetec Technology
RESETTABLE FUSE - SMD, 1206 SIZE
FSMD010-24-0805-R
FSMD010-24-0805-R
Fuzetec Technology
RESETTABLE FUSE - SMD, 0805 SIZE
FSMD010-R
FSMD010-R
Fuzetec Technology
RESETTABLE FUSE - SMD, 1812 SIZE
FSMD012-1206-R
FSMD012-1206-R
Fuzetec Technology
RESETTABLE FUSE - SMD, 1206 SIZE
FSMD014-R
FSMD014-R
Fuzetec Technology
RESETTABLE FUSE - SMD, 1812 SIZE
FSMD016-1206-R
FSMD016-1206-R
Fuzetec Technology
RESETTABLE FUSE - SMD, 1206 SIZE
FSMD020-0805-R
FSMD020-0805-R
Fuzetec Technology
RESETTABLE FUSE - SMD, 0805 SIZE
FSMD020-1206-R
FSMD020-1206-R
Fuzetec Technology
RESETTABLE FUSE - SMD, 1206 SIZE
FSMD020-60-R
FSMD020-60-R
Fuzetec Technology
RESETTABLE FUSE - SMD, 1812 SIZE
FSMD020-R
FSMD020-R
Fuzetec Technology
RESETTABLE FUSE - SMD, 1812 SIZE
FSMD025-1206-R Compare Parts
  • FSMD025-1206-R vs FSMD400-16-2920R
  • FSMD025-1206-R vs FSMD330-2920R
  • FSMD025-1206-R vs FSMD300R
  • FSMD025-1206-R vs FSMD300-2920-R
  • FSMD025-1206-R vs FSMD300-24-2920R
  • FSMD025-1206-R vs FSMD300-15-2920R
  • FSMD025-1206-R vs FSMD260R
  • FSMD025-1206-R vs FSMD260-2920-R
  • FSMD025-1206-R vs FSMD260-24-2920R
  • FSMD025-1206-R vs FSMD260-16R
  • FSMD025-1206-R vs FSMD260-13R
  • FSMD025-1206-R vs FSMD250-2920-R
  • FSMD025-1206-R vs FSMD200R
  • FSMD025-1206-R vs FSMD200-2920-R
  • FSMD025-1206-R vs FSMD200-24-2920-R
  • FSMD025-1206-R vs FSMD200-16R
  • FSMD025-1206-R vs FSMD200-1206R
  • FSMD025-1206-R vs FSMD185-2920-R
  • FSMD025-1206-R vs FSMD160-R
  • FSMD025-1206-R vs FSMD160-24R
  • FSMD025-1206-R vs FSMD160-16R
  • FSMD025-1206-R vs FSMD160-12R
  • FSMD025-1206-R vs FSMD150-R
  • FSMD025-1206-R vs FSMD150-2920-R
  • FSMD025-1206-R vs FSMD150-24R
  • FSMD025-1206-R vs FSMD150-12R
  • FSMD025-1206-R vs FSMD150-1206R
  • FSMD025-1206-R vs FSMD125-R
  • FSMD025-1206-R vs FSMD125-2920-R
  • FSMD025-1206-R vs FSMD125-16R
  • FSMD025-1206-R vs FSMD110-R
  • FSMD025-1206-R vs FSMD110-33R
  • FSMD025-1206-R vs FSMD110-24R
  • FSMD025-1206-R vs FSMD110-16-R
  • FSMD025-1206-R vs FSMD110-16-1206R
  • FSMD025-1206-R vs FSMD110-1206R
  • FSMD025-1206-R vs FSMD110-0805R
  • FSMD025-1206-R vs FSMD100-60-2920R
  • FSMD025-1206-R vs FSMD100-2920-R
  • FSMD025-1206-R vs FSMD100-1206R
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.