Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Current - Hold (Ih) (Max)
250 mA
2.6 A
Current - Trip (It)
500 mA
5.2 A
Current - Max
100 A
100 A
Resistance - Initial (Ri) (Min)
550 mOhms
20 mOhms
Resistance - Post Trip (R1) (Max)
2.3 Ohms
75 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
1206 (3216 Metric), Concave
2920 (7351 Metric), Concave
Size / Dimension
0.128" L x 0.065" W (3.25mm x 1.65mm)
0.290" L x 0.202" W (7.36mm x 5.12mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.030" (0.75mm)
0.045" (1.15mm)