Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Eaton Bussmann TPHCS250-ML
TPHCS250-ML
Active
Fuseholders
Description:
FUSE HLDR BLADE 80V 250A CHASS
Manufacturer:
Eaton Bussmann
Datasheet:
TPHCS250-ML Datasheet
History Price: $789.45125
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TPHCS250-ML Specification
Specification
Part No
TPHCS250-ML
Category
Fuseholders
Manufacturer
Eaton Bussmann
Series
Telpower? TPHCS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Fuse Size
1" Dia x 2.657" L (25.4mm x 67.5mm)
For Use With/Related Products
250 A
Fuse Type
Bolt Mount Cartridge Fuses
Fuseholder Type
Blade
Voltage
Holder
Orientation
1
Termination Style
80V
Contact Material
-
Contact Finish
Quick Connect - 0.250" (6.3mm)
Current Rating (Amps)
Copper
Number of Circuits
Tin
TPHCS250-ML PDF Datasheet
TPHCS250-ML Datasheet
Click and Download: TPHCS250-ML Datasheet
TPHCS250-ML Related Parts
TPHCS250-E
Eaton Bussmann
FUSE HLDR BLADE 80V 250A CHASS
TPHCS250-EAV
Eaton Bussmann
FUSE HLDR BLADE
TPHCS250-EL
Eaton Bussmann
FUSE HLDR BLADE 80V 250A CHASS
TPHCS250-M
Eaton Bussmann
FUSE HLDR BLADE 80V 250A CHASS
TPHCS250-MAV
Eaton Bussmann
FUSE HLDR BLADE
TPHCS250-P
Eaton Bussmann
FUSE HLDR BLADE 80V 250A CHASS
TPHCS800-E
Eaton Bussmann
FUSE HLDR BLADE 80V 800A CHASS
TPHCS800-EAV
Eaton Bussmann
FUSE HLDR BLADE
TPHCS800-EL
Eaton Bussmann
FUSE HLDR BLADE 80V 800A CHASS
TPHCS800-M
Eaton Bussmann
FUSE HLDR BLADE 80V 800A CHASS
TPHCS800-MAV
Eaton Bussmann
FUSE HLDR BLADE
TPHCS800-ML
Eaton Bussmann
FUSE HLDR BLADE 80V 800A CHASS
TPHCS250-ML Compare Parts
TPHCS250-ML vs TPHCS800-ML
TPHCS250-ML vs TPHCS800-MAV
TPHCS250-ML vs TPHCS800-M
TPHCS250-ML vs TPHCS800-EL
TPHCS250-ML vs TPHCS800-EAV
TPHCS250-ML vs TPHCS800-E
TPHCS250-ML vs TPHCS250-P
TPHCS250-ML vs TPHCS250-MAV
TPHCS250-ML vs TPHCS250-M
TPHCS250-ML vs TPHCS250-EL
TPHCS250-ML vs TPHCS250-EAV
TPHCS250-ML vs TPHCS250-E
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
2026-03-31 18:16
All good seller excellent