Series
Telpower? TPHCS
Telpower? TPHCS
Mounting Type
Chassis Mount
Chassis Mount
Fuse Size
1" Dia x 2.657" L (25.4mm x 67.5mm)
1.496" Dia x 3.5" L (38mm x 88.9mm)
For Use With/Related Products
250 A
800 A
Fuse Type
Bolt Mount Cartridge Fuses
Bolt Mount Cartridge Fuses
Fuseholder Type
Blade
Blade
Termination Style
80V
80V
Contact Finish
Quick Connect - 0.250" (6.3mm)
Quick Connect - 0.250" (6.3mm)
Current Rating (Amps)
Copper
Copper
Number of Circuits
Tin
Tin