FR-9550-30A-C07-B
FR-9550-30A-C07-B
Obsolete
Description:  SMD FUSE RATED CURRENT 30A/62VDC
History Price: $7.38
In Stock: 21025
FR-9550-30A-C07-B Specification
Specification
Part No
FR-9550-30A-C07-B
Category
Electrical, Specialty Fuses
Manufacturer
Delta Electronics - Cyntec
Series
FR
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Fuse Type
Board Mount
Current Rating (Amps)
30A
Voltage Rating - AC
-
Response Time
62 VDC
Applications
Fast Blow
Features
Battery Protection
Class
20.2 ~ 31.5V Triggerable
Approval Agency
-
Operating Temperature
TUV, UL
Breaking Capacity @ Rated Voltage
-10℃ ~ 65℃
Package / Case
80A
Size / Dimension
Nonstandard SMD
Voltage Rating - DC
0.374" L x 0.197" W x 0.091" H (9.50mm x 5.00mm x 2.30mm)
FR-9550-30A-C07-B PDF Datasheet
FR-9550-30A-C07-B Compare Parts
  • FR-9550-30A-C07-B vs FR-9550-30A-C10-B
  • FR-9550-30A-C07-B vs FR-9550-30A-C04-B
  • FR-9550-30A-C07-B vs FR-9550-30A-C01-B
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.