Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Electrical, Specialty Fuses
/ Delta Electronics - Cyntec FR-9550-30A-C07-B
FR-9550-30A-C07-B
Obsolete
Electrical, Specialty Fuses
Description:
SMD FUSE RATED CURRENT 30A/62VDC
Manufacturer:
Delta Electronics - Cyntec
Datasheet:
FR-9550-30A-C07-B Datasheet
History Price: $7.38
In Stock: 28500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FR-9550-30A-C07-B vs FR-9550-30A-C04-B
Part No
FR-9550-30A-C07-B
FR-9550-30A-C04-B
Category
Electrical, Specialty Fuses
Electrical, Specialty Fuses
Manufacturer
Delta Electronics - Cyntec
Delta Electronics - Cyntec
Series
FR
FR
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Obsolete
Mounting Type
Surface Mount
Surface Mount
Fuse Type
Board Mount
Board Mount
Current Rating (Amps)
30A
30A
Voltage Rating - AC
-
-
Response Time
62 VDC
62 VDC
Applications
Fast Blow
Fast Blow
Features
Battery Protection
Battery Protection
Class
20.2 ~ 31.5V Triggerable
11.1 ~ 18.4V Triggerable
Approval Agency
-
-
Operating Temperature
TUV, UL
TUV, UL
Breaking Capacity @ Rated Voltage
-10℃ ~ 65℃
-10℃ ~ 65℃
Package / Case
80A
80A
Size / Dimension
Nonstandard SMD
Nonstandard SMD
Voltage Rating - DC
0.374" L x 0.197" W x 0.091" H (9.50mm x 5.00mm x 2.30mm)
0.374" L x 0.197" W x 0.091" H (9.50mm x 5.00mm x 2.30mm)